Vishay Intertechnology, Inc. Tantalum Capacitors T95S106M004CZAL

Description
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S106M004CZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S106M004CZAL-ND
Tantalum Capacitors T95S106M004CZAL-ND
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm

10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S106M004CZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S106M004CZAL
Capacitors - Tantalum Capacitors T95S106M004CZAL
CAP TANT 10UF 20% 4V 1507

CAP TANT 10UF 20% 4V 1507

Supplier's Site
Tantalum Capacitors - T95S106M004CZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S106M004CZAL
Tantalum Capacitors T95S106M004CZAL
CAP TANT 10UF 20% 4V 1507

CAP TANT 10UF 20% 4V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S106M004CZAL-ND T95S106M004CZAL T95S106M004CZAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX121M450J012 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details