Vishay Intertechnology, Inc. Tantalum Capacitors T95S105K035HZSL

Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S105K035HZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S105K035HZSL-ND
Tantalum Capacitors T95S105K035HZSL-ND
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S105K035HZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S105K035HZSL
Capacitors - Tantalum Capacitors T95S105K035HZSL
CAP TANT 1UF 10% 35V 1507

CAP TANT 1UF 10% 35V 1507

Supplier's Site
Tantalum Capacitors - T95S105K035HZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S105K035HZSL
Tantalum Capacitors T95S105K035HZSL
CAP TANT 1UF 10% 35V 1507

CAP TANT 1UF 10% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S105K035HZSL-ND T95S105K035HZSL T95S105K035HZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details