Vishay Intertechnology, Inc. Tantalum Capacitors T95S224M035EZSL

Description
0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm
Request a Quote Datasheet
Description
0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S224M035EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S224M035EZSL-ND
Tantalum Capacitors T95S224M035EZSL-ND
0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm

0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S224M035EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S224M035EZSL
Tantalum Capacitors T95S224M035EZSL
CAP TANT 0.22UF 20% 35V 1507

CAP TANT 0.22UF 20% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S224M035EZSL-ND T95S224M035EZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS225K020P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details