DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1580
1590
1600
1610
1620
1630
1640
1641
1642
1643
1644
1645
1646
1647
1648
1649
1650
1651
1652
1660
1670
1680
1690
1700
1710
1750
1800
1808
| Product Name | Notes |
|---|---|
| 10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 500mOhm | |
| 10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 75mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 90mOhm | |
| 120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm | |
| 120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm | |
| 120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 65mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm | |
| 180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm | |
| 180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm | |
| 180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm | |
| CONFORMAL COATED CAPACITOR |
| << Prev | Next >> |