Vishay Intertechnology, Inc. Tantalum Capacitors T95S105M025LZSL

Description
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S105M025LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S105M025LZSL-ND
Tantalum Capacitors T95S105M025LZSL-ND
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm

1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S105M025LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S105M025LZSL
Tantalum Capacitors T95S105M025LZSL
CAP TANT 1UF 20% 25V 1507

CAP TANT 1UF 20% 25V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S105M025LZSL-ND T95S105M025LZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details