Vishay Intertechnology, Inc. Tantalum Capacitors T95S105M025HSAL

Description
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S105M025HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S105M025HSAL-ND
Tantalum Capacitors T95S105M025HSAL-ND
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm

1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S105M025HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S105M025HSAL
Tantalum Capacitors T95S105M025HSAL
CAP TANT 1UF 20% 25V 1507

CAP TANT 1UF 20% 25V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S105M025HSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S105M025HSAL
Capacitors - Tantalum Capacitors T95S105M025HSAL
CAP TANT 1UF 20% 25V 1507

CAP TANT 1UF 20% 25V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S105M025HSAL-ND T95S105M025HSAL T95S105M025HSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details