Vishay Intertechnology, Inc. Tantalum Capacitors T95S106K004CSSL

Description
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S106K004CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S106K004CSSL-ND
Tantalum Capacitors T95S106K004CSSL-ND
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm

10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S106K004CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S106K004CSSL
Tantalum Capacitors T95S106K004CSSL
CAP TANT 10UF 10% 4V 1507

CAP TANT 10UF 10% 4V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S106K004CSSL-ND T95S106K004CSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details