Vishay Intertechnology, Inc. Tantalum Capacitors T95S334K035LSSL

Description
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S334K035LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S334K035LSSL-ND
Tantalum Capacitors T95S334K035LSSL-ND
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm

0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S334K035LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S334K035LSSL
Tantalum Capacitors T95S334K035LSSL
CAP TANT 0.33UF 10% 35V 1507

CAP TANT 0.33UF 10% 35V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S334K035LSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S334K035LSSL
Capacitors - Tantalum Capacitors T95S334K035LSSL
CAP TANT 0.33UF 10% 35V 1507

CAP TANT 0.33UF 10% 35V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S334K035LSSL-ND T95S334K035LSSL T95S334K035LSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details