Vishay Intertechnology, Inc. Tantalum Capacitors T95S155M020LSSL

Description
1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S155M020LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S155M020LSSL-ND
Tantalum Capacitors T95S155M020LSSL-ND
1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm

1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S155M020LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S155M020LSSL
Tantalum Capacitors T95S155M020LSSL
CAP TANT 1.5UF 20% 20V 1507

CAP TANT 1.5UF 20% 20V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S155M020LSSL-ND T95S155M020LSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers