Vishay Intertechnology, Inc. Tantalum Capacitors T95S475M010EZSL

Description
4.7µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S475M010EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S475M010EZSL-ND
Tantalum Capacitors T95S475M010EZSL-ND
4.7µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2Ohm

4.7µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S475M010EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S475M010EZSL
Tantalum Capacitors T95S475M010EZSL
CAP TANT 4.7UF 20% 10V 1507

CAP TANT 4.7UF 20% 10V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S475M010EZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S475M010EZSL
Capacitors - Tantalum Capacitors T95S475M010EZSL
CAP TANT 4.7UF 20% 10V 1507

CAP TANT 4.7UF 20% 10V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S475M010EZSL-ND T95S475M010EZSL T95S475M010EZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details