Vishay Intertechnology, Inc. Tantalum Capacitors T95S105K035LSSL

Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S105K035LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S105K035LSSL-ND
Tantalum Capacitors T95S105K035LSSL-ND
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S105K035LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S105K035LSSL
Tantalum Capacitors T95S105K035LSSL
CAP TANT 1UF 10% 35V 1507

CAP TANT 1UF 10% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S105K035LSSL-ND T95S105K035LSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers