DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1580
1590
1600
1610
1620
1630
1639
1640
1641
1642
1643
1644
1645
1646
1647
1648
1649
1650
1651
1660
1670
1680
1690
1700
1710
1750
1800
1808
| Product Name | Notes |
|---|---|
| 10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 500mOhm | |
| 10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm | |
| 270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm | |
| 270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm | |
| 33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm | |
| 33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm | |
| 6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm | |
| 6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm | |
| CONFORMAL COATED CAPACITOR | |
| T95D157K016CABL | |
| T95D157M016EBBL | |
| T95D227M6R3EBAS | |
| T95D337M010ESAL | |
| T95D476K025CSBL | |
| T95D476K025ESBL | |
| T95D685K050EBBL | |
| T95D685M050EBBL |
| << Prev | Next >> |