Vishay Intertechnology, Inc. Tantalum Capacitors T95S225M020LZAL

Description
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S225M020LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S225M020LZAL-ND
Tantalum Capacitors T95S225M020LZAL-ND
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm

2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S225M020LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S225M020LZAL
Tantalum Capacitors T95S225M020LZAL
CAP TANT 2.2UF 20% 20V 1507

CAP TANT 2.2UF 20% 20V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S225M020LZAL-ND T95S225M020LZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 33UF, 25V, 10% - 70186195 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details