Vishay Intertechnology, Inc. Tantalum Capacitors T95S334K035HSSL

Description
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S334K035HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S334K035HSSL-ND
Tantalum Capacitors T95S334K035HSSL-ND
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm

0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S334K035HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S334K035HSSL
Tantalum Capacitors T95S334K035HSSL
CAP TANT 0.33UF 10% 35V 1507

CAP TANT 0.33UF 10% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S334K035HSSL-ND T95S334K035HSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details