Vishay Intertechnology, Inc. Tantalum Capacitors T95S684K025CSAL

Description
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm
Request a Quote Datasheet
Description
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S684K025CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S684K025CSAL-ND
Tantalum Capacitors T95S684K025CSAL-ND
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm

0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S684K025CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S684K025CSAL
Capacitors - Tantalum Capacitors T95S684K025CSAL
CAP TANT 0.68UF 10% 25V 1507

CAP TANT 0.68UF 10% 25V 1507

Supplier's Site
Tantalum Capacitors - T95S684K025CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S684K025CSAL
Tantalum Capacitors T95S684K025CSAL
CAP TANT 0.68UF 10% 25V 1507

CAP TANT 0.68UF 10% 25V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S684K025CSAL-ND T95S684K025CSAL T95S684K025CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers