Vishay Intertechnology, Inc. Tantalum Capacitors T95S106K004HSSL

Description
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S106K004HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S106K004HSSL-ND
Tantalum Capacitors T95S106K004HSSL-ND
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm

10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S106K004HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S106K004HSSL
Tantalum Capacitors T95S106K004HSSL
CAP TANT 10UF 10% 4V 1507

CAP TANT 10UF 10% 4V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S106K004HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S106K004HSSL
Capacitors - Tantalum Capacitors T95S106K004HSSL
CAP TANT 10UF 10% 4V 1507

CAP TANT 10UF 10% 4V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S106K004HSSL-ND T95S106K004HSSL T95S106K004HSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105M025S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details