Vishay Intertechnology, Inc. Tantalum Capacitors T95S105M025ESAL

Description
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S105M025ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S105M025ESAL-ND
Tantalum Capacitors T95S105M025ESAL-ND
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm

1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S105M025ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S105M025ESAL
Tantalum Capacitors T95S105M025ESAL
CAP TANT 1UF 20% 25V 1507

CAP TANT 1UF 20% 25V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S105M025ESAL-ND T95S105M025ESAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 225AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers