Vishay Intertechnology, Inc. Tantalum Capacitors T95S224K035LSAL

Description
0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm
Request a Quote Datasheet
Description
0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S224K035LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S224K035LSAL-ND
Tantalum Capacitors T95S224K035LSAL-ND
0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm

0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S224K035LSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S224K035LSAL
Capacitors - Tantalum Capacitors T95S224K035LSAL
CAP TANT 0.22UF 10% 35V 1507

CAP TANT 0.22UF 10% 35V 1507

Supplier's Site
Tantalum Capacitors - T95S224K035LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S224K035LSAL
Tantalum Capacitors T95S224K035LSAL
CAP TANT 0.22UF 10% 35V 1507

CAP TANT 0.22UF 10% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S224K035LSAL-ND T95S224K035LSAL T95S224K035LSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers