Vishay Intertechnology, Inc. Tantalum Capacitors T95S225K016LSAL

Description
2.2µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S225K016LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S225K016LSAL-ND
Tantalum Capacitors T95S225K016LSAL-ND
2.2µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.5Ohm

2.2µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S225K016LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S225K016LSAL
Tantalum Capacitors T95S225K016LSAL
CAP TANT 2.2UF 10% 16V 1507

CAP TANT 2.2UF 10% 16V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S225K016LSAL-ND T95S225K016LSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers