Vishay Intertechnology, Inc. Tantalum Capacitors T95S475K6R3EZSL

Description
4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote
Description
4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95S475K6R3EZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF and a voltage rating of 6.3 V. It has a capacitance tolerance of ±10% and is designed for high reliability applications, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for various applications due to its low equivalent series resistance (ESR) options and compliance with moisture sensitivity level 2a. The capacitor is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers considering this capacitor should note its performance characteristics, including a maximum dissipation factor and leakage current limits, which are critical for ensuring reliability in electronic circuits.

Datasheet Summary
Powered by GS/AI

The T95S475K6R3EZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF and a voltage rating of 6.3 V. It has a capacitance tolerance of ±10% and is designed for high reliability applications, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for various applications due to its low equivalent series resistance (ESR) options and compliance with moisture sensitivity level 2a. The capacitor is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers considering this capacitor should note its performance characteristics, including a maximum dissipation factor and leakage current limits, which are critical for ensuring reliability in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S475K6R3EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S475K6R3EZSL-ND
Tantalum Capacitors T95S475K6R3EZSL-ND
4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S475K6R3EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S475K6R3EZSL
Tantalum Capacitors T95S475K6R3EZSL
CAP TANT 4.7UF 10% 6.3V 1507

CAP TANT 4.7UF 10% 6.3V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S475K6R3EZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S475K6R3EZSL
Capacitors - Tantalum Capacitors T95S475K6R3EZSL
CAP TANT 4.7UF 10% 6.3V 1507

CAP TANT 4.7UF 10% 6.3V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S475K6R3EZSL-ND T95S475K6R3EZSL T95S475K6R3EZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers