Vishay Intertechnology, Inc. Tantalum Capacitors T95S225M016LZAL

Description
2.2µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.5Ohm
Request a Quote
Description
2.2µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95S225M016LZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a tolerance of ±20%. It is rated for a maximum voltage of 16 VDC and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It is available with standard and low ESR options, and terminations include SnPb and 100% tin. The device has a moisture sensitivity level of 2a and is halogen-free, except for certain case types. This capacitor is suitable for applications requiring robust performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The T95S225M016LZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a tolerance of ±20%. It is rated for a maximum voltage of 16 VDC and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It is available with standard and low ESR options, and terminations include SnPb and 100% tin. The device has a moisture sensitivity level of 2a and is halogen-free, except for certain case types. This capacitor is suitable for applications requiring robust performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S225M016LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S225M016LZAL-ND
Tantalum Capacitors T95S225M016LZAL-ND
2.2µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.5Ohm

2.2µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S225M016LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S225M016LZAL
Tantalum Capacitors T95S225M016LZAL
CAP TANT 2.2UF 20% 16V 1507

CAP TANT 2.2UF 20% 16V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S225M016LZAL-ND T95S225M016LZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL104K050S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details