Vishay Intertechnology, Inc. Tantalum Capacitors T95S335K016CZSL

Description
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S335K016CZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S335K016CZSL-ND
Tantalum Capacitors T95S335K016CZSL-ND
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm

3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S335K016CZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S335K016CZSL
Capacitors - Tantalum Capacitors T95S335K016CZSL
CAP TANT 3.3UF 10% 16V 1507

CAP TANT 3.3UF 10% 16V 1507

Supplier's Site
Tantalum Capacitors - T95S335K016CZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S335K016CZSL
Tantalum Capacitors T95S335K016CZSL
CAP TANT 3.3UF 10% 16V 1507

CAP TANT 3.3UF 10% 16V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S335K016CZSL-ND T95S335K016CZSL T95S335K016CZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details