Automationdirect.com Connector/Terminal/Pin ZP-MC06B-1-FS006

Description
ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 6B, 6-POLE, SCREW TERMINALS, ACCEPTS WIRE SIZE 20 - 14 AWG, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 6. FOR USE WITH ZIPPORT MULTI-WIRE CONNECTORS.. FREE 2 YEAR RADWELL WARRANTY
Description
ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 6B, 6-POLE, SCREW TERMINALS, ACCEPTS WIRE SIZE 20 - 14 AWG, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 6. FOR USE WITH ZIPPORT MULTI-WIRE CONNECTORS.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 22667691 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
22667691
Connector/Terminal/Pin 22667691
ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 6B, 6-POLE, SCREW TERMINALS, ACCEPTS WIRE SIZE 20 - 14 AWG, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 6. FOR USE WITH ZIPPORT MULTI-WIRE CONNECTORS.. FREE 2 YEAR RADWELL WARRANTY

ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 6B, 6-POLE, SCREW TERMINALS, ACCEPTS WIRE SIZE 20 - 14 AWG, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 6. FOR USE WITH ZIPPORT MULTI-WIRE CONNECTORS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 22667691
Product Name Connector/Terminal/Pin
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details