HAVE, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2
Product Name Notes
1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453)...
2 pole chassis connector. D-size flange. Does not intermate with the 4-pole cable connector. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength:...
3 pole cable connector, female. Black metal housing and gold contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance -initial: >: 2...
3 pole cable connector, female. Black metal housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: <: 3 m Insulation resistance- initial: >: 2...
3 pole cable connector, female. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat...
3 pole cable connector, male. Black metal housing and gold contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: >:...
3 pole cable connector, male. Nickel housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance- initial: > 2 G...
3 pole XLR female receptacle with 1/4" mono jack without normalling, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30%...
3 pole XLR female receptacle with 1/4" stereo jack without normalling, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30%...
3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less...
3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end`design (30% less protruding...
3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack. With solder cups for wire termination. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end`...
3 pole XLR female receptacle with 1/4" switching ground and stereo jack, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end`design (30%...
3 pole XLR female receptacle with 1/4" switching ground and stereo jack, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design...
3 pole XLR female receptacle with 1/4" switching ground and stereo jack. With solder cups for wire termination. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive...
4 pole cable connector, male. Black metal housing and gold contacts TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2G -...
4 pole cable connector, male. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial:> 2 G -...
4 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after...
4 pole chassis connector for 40 A rms continuous, 50 A audiosignal, duty cycle 50%. â•" Faston termination. D-size flange connectors. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous,...
4 pole chassis connector with screw termination. D-size flange. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Ratedvoltage: 250 V...
4 pole chassis connector, round flange for speaker cabinets. Compatible with Cannon `EP-Series`. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms1 min. Dielectric strength:...
5 pole cable connector, female. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Insulation resistance - initial: > 2 G...
5 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Insulation resistance - initial: > 2 G-...
5 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: < 3 m Insulation resistance - initial: >2 G -...
5 pole cable connector, male. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: < 3 m Insulation resistance - initial:> 2 G -...
5 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after...
6 pole cable connector, female. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G...
6 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G-...
6 pole cable connector, female. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G -...
6 pole cable connector, male. Black metal ousing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2G -...
6 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after...
7 pole cable connector, female. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G...
7 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G-...
7 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G...
7 pole cable connector, male. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G...
8 pole cable connector with locking ring. Cable sleeve for cables 8 - 20 mm diameter. 30 A continuous per contact. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous,...
8 pole chassis connector with black chrome metal flange. Compatible with Cannon `EP-Series`. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric...
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS NEUNC3FXY - Neutrik XLR Jack. 3-Pin IDC connection.
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS NEUNC3MPBAG - Neutrik XLR Plug, Chassis Mount, Black. Smallest available hardwiring large solder cups. TECHNICAL DATA Electrical Number...
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS NEUNC5FRCBAG - Neutrik RC Series 5-pin XLR Female Cable Connector. Right Angle. Compact low profile right-angle connectors with...
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS NEUNCJ5FKH - Neutrik Combo Chassis Connector. XLR Female and 1/4" Phone Female.
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS NEUNCJ6FIV - Neutrik NCJ6FI-V Combo Series 3-pole XLR female receptacle with 1/4" stereo jack without switching contact, vertical...
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS NEUNSC - Neutrik Minicon Cable Housing. With Chuck
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS SWI120 - Switchcraft Mono TS Female Cable End Connector. Shielded handle; screw terminals.
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS SWI3505F - Switchcraft Female RCA Chassis Mount Connector. 2-conductor phonojack for front-of-panel mounting. Fastens with 3/8-32 hex nut...
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS SWI483 - Switchcraft 3-Conductor Series Mil-Type 1/4" Phone Plug Connector. Designed for high quality communication equipment to meet...
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS SWI9282 - Switchcraft XLR Male to RCA Female, Lo-Hi Z Line Transformer offers low-loss interconnections between low and...
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS SWITRA3M - Switchcraft Male Right Angle PC mount XLR receptacle. 3 pins. TheTRA(*)M low profile male receptacles mount...
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS SWITT34BDC - Switchcraft Bantam TT Phone Jack.
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only).
NE8FAV Vertical PCB mount RJ45 receptacle. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm. TECHNICAL DATA Electrical Frequency bandwidth: 1- 100 MHz Number of...
NEUNC3FDLXBAG - Neutrik DLX Series, Female 3-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis...
NEUNC3FP1B - Neutrik NC3FP-B-1 XLR Chassis Connector - P Series, Black Housing, Gold Contacts Smallest available traditional style metal panel mount connector with large solder cups for ease hard wiring.
NEUNC3FP1BAG - Neutrik NC3FP-BAG-1 XLR Chassis Connector - P Series, Black Housing, Silver Contacts Smallest available traditional style metal panel mount connector with large solder cups for ease hard wiring.
NEUNC3FPP - Neutrik NC3FPP 3-Pin Female XLR Receptacle, PP Series Neutrik PP Series XLR receptacle, 3-Pin solder cup configuration Features and Benefits Male and Female PP receptacles available, in 3-pin...
NEUNC3FRX - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE. NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar...
NEUNC3FRXB - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industrystandard "X" series connectors. Similar...
NEUNC3FRXBAG - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE. BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors.
NEUNC3FX - Neutrik NC3FX 3-pole XLR Female cable connector with Nickel housing and silver contacts Neutriks NC3FX is the "industry standard" XLR female cable connector, easy to assemble with only...
NEUNC3FXB - Neutrik NC3FX-B 3-pole XLR Female cable connector with Black metal housing and gold contacts Neutriks NC3FX is the "industry standard" XLR female cable connector, easy to assemble with...
NEUNC3FXBAG - Neutrik NC3FX-BAG 3-pole XLR Female cable connector with black metal housing and silver contacts Neutriks NC3FX is the "industry standard" XLR female cable connector, easy to assemble with...
NEUNC3FXCC - Neutrik NC3FXCC 3-Pin Female XLR Connector, RF-Protected for EMI Protection Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio...
NEUNC3FXHD - Neutrik NC3FX-HD X Series 3-pin XLR Female cable end connector. HEAVY DUTY 3-pole female cable connector, "heavy duty", all metal design, gold contacts The X-HD Series is a...
NEUNC3FXHDB - Neutrik NC3FX-HD-B X Series 3-pin XLR Female cable end connector. HEAVY DUTY - Black/Gold 3-pole female cable connector, "heavy duty", all metal design, gold contacts The X-HD Series...
NEUNC3FXSPEC - Neutrik NC3FX-SPEC 3-Pole Female XLR Cable End Connector with Locking Ring Solid 3-pole female cable connector with locking ring for highest security of connection and uninterrupted RF-screening. Neutrik...
NEUNC3FXX - Neutrik XX Series 3-Pin XLR Female cable connector. NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style...
NEUNC3FXXB - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in...
NEUNC3FXXBAG - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in...
NEUNC3FXXBAGD - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, SILVER CONTACTS -BULK PACK Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors.
NEUNC3FXXBD - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industrystandard "X" series connectors.
NEUNC3FXXEMC - Neutrik 3 pole female EMC-XLR cable connector. The EMC-XLR cable connector is the answer for a noise-safe audio signal connection. 3 pole male / female XLR cable connector...
NEUNC3FXXHE - Neutrik 3 pole connector, female. Velour chromium housing and machined gold contacts. XLR Cable Connectors / XX-HE Series. Exclusive version of standard XX Series. Valuable velour chromium plating.
NEUNC3FXXWOB - Neutrik XX Series 3-Pin XLR Female cable connector. NICKEL HOUSING, SILVER CONTACTS, WITH NO BOOT. Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors.
NEUNC3MBV - Neutrik NC3MBV B-Series 3-Pole male XLR Receptacle. Metal Mounting Flange 3 pole male XLR receptacle, grounding: separate ground contact to mating connector shell and front panel, steel retention...
NEUNC3MDLX - Neutrik DLX Series, Male 3-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis connectors...
NEUNC3MDLXB - Neutrik DLX Series, Male 3-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis...
NEUNC3MDLXBAG - Neutrik DLX Series, Male 3-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis...
NEUNC3MRX - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar...
NEUNC3MRXB - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors.
NEUNC3MRXBAG - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors.
NEUNC3MX - Neutrik NC3MX 3-pole XLR male cable connector with Nickel housing and silver contacts Neutriks NC3MX is the "industry standard" XLR male cable connector, easy to assemble with only...
NEUNC3MXB - Neutrik NC3MX-B 3-pole XLR male cable connector with black metal housing and gold contacts Neutriks NC3MX is the "industry standard" XLR male cable connector, easy to assemble with...
NEUNC3MXBAG - Neutrik NC3MX-BAG 3-pole XLR male cable connector with black metal housing and silver contacts Neutriks NC3MX is the "industry standard" XLR male cable connector, easy to assemble with...
NEUNC3MXBAGD - Neutrik NC3MXBAG-D Male 3-pin xlr cable end connector Neutrik 3-pin XLR Cable End connector, male. Black metal housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of...
NEUNC3MXCC - Neutrik NC3MXCC 3-Pin Male XLR Connector, RF-Protected for EMI Protection Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio...
NEUNC3MXX - Neutrik XX Series XLR 3-Pin Male cable connector NICKEL HOUSING, SILVER CONTACTS Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" seriesconnectors. Similar in style to...
NEUNC3MXXB - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in...
NEUNC3MXXBAG - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, SILVER CONTACTS Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in...
NEUNC3MXXBAGD - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, SILVER CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series...
NEUNC3MXXBD - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series...
NEUNC3MXXD - Neutrik XX Series XLR 3-Pin Male cable connector NICKEL HOUSING, SILVER CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors.
NEUNC3MXXEMC - Neutrik 3 pole Male EMC-XLR cable connector. The EMC-XLR cable connector is the answer for a noise-safe audio signal connection. 3 pole male / female XLR cable connector...
NEUNC3MXXHE - Neutrik 3 pole connector, male, gold contacts. XLR Cable Connectors / XX-HE Series. Exclusive version of standard XX Series. Valuable velour chromium plating. Extra high temperature resistant insulator...
NEUNC4FDLX - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassisconnectors -...
NEUNC4FDLXB - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis...
NEUNC4FDLXBAG - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLRchassis connectors...
NEUNC4FRX - Neutrik XX Series, 4 pole cable connector, female. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type...
NEUNC4FRXB - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and gold contacts, RIGHT ANGLE. The next generation of the worldwide accepted standard. Female connectorwith cage type...
NEUNC4FRXBAG - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and silver contacts, RIGHT ANGLE. The next generation of the worldwide accepted standard. Female connector with cage...
NEUNC4FX - Neutrik NC4FX 4-Pin XLR Female Cable End Connector - Nickel Housing / Silver Contacts 4 pole female cable connector with Nickel housing and silver contacts Neutriks "industry standard"...
NEUNC4FXB - Neutrik NC4FX-B 4-Pin XLR Female Cable End Connector - Black Housing / Gold Contacts 4 pole female cable connector with black housing and gold contacts Neutriks "industry standard"...
NEUNC4FXBAG - Neutrik NC4FX-BAG 4-Pin XLR Female Cable End Connector - Black Housing / Silver Contacts 4 pole female cable connector with black housing and silver contacts Neutriks "industry standard"...
NEUNC4FXHD - Neutrik X Series 4-pin XLR Female cable end connector. HEAVY DUTY Neutrik':s `Heavy duty` 3-pole-cable connectors for outdoor use. All metal design, dust and water protected according to...
NEUNC4FXX - Neutrik XX Series, 4 pole cable connector, female. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder...
NEUNC4FXXB - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,...
NEUNC4FXXBAG - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,...
NEUNC4MBV - Neutrik NC4MBV 4-Pole Male XLR Receptacle, Vertical PCB Mount 4 pole male XLR receptacle, grounding: separate ground contact to mating connector shell and front panel, vertical PCB mount...
NEUNC4MDL1 - Neutrik NC4MD-L-1 4-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 4 pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel...
NEUNC4MDL1B - Neutrik NC4MD-L-B-1 DL Series XLR Panel Mount Connector From Neutrik, with Neutrik quality, Universal D-size metal body XLR panel mount series. UL recognized component. 4-pole male XLR receptacle,...
NEUNC4MDL1BAG - Neutrik NC4MD-L-1-BAG 4-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts 4 pole male receptacle, solder cups, black housing, silver contacts Universal D-size metal body XLR panel...
NEUNC4MDLX - Neutrik DLX Series, Male 4-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors...
NEUNC4MDLXB - Neutrik DLX Series, Male 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis...
NEUNC4MDLXBAG - Neutrik DLX Series, Male 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis...
NEUNC4MP - Neutrik NC4MP 4-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 4 pole male receptacle, solder contacts, nickel metal housing, silver contacts Smallest available traditional style metal...
NEUNC4MPB - Neutrik NC4MP-B 4-Pole Male XLR Receptacle, Solder Cups, Black Housing, Gold Contacts 4 pole male receptacle, solder contacts, black metal housing, gold contacts Smallest available traditional style metal...
NEUNC4MPBAG - Neutrik NC4MP-BAG 4-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts 4 pole male receptacle, solder contacts, black metal housing, silver contacts Smallest available traditional style metal...
NEUNC4MPRHD - Neutrik 4-pin XLR Male Chassis Connector, HEAVY DUTY Neutrik's `Heavy Duty` 4-pole chassis connector for outdoor use. All metal design. IP65 can be achieved in combination withthe HD-series...
NEUNC4MRX - Neutrik XX Series, 4 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type...
NEUNC4MRXB - Neutrik XX Series, 4 pole cable connector, male. Black metal housing and gold contacts, RIGHT ANGLE. The next generation of the worldwide accepted standard. Female connector with cage...
NEUNC4MXXB - Neutrik XX Series, 4 pole cable connector, male. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,...
NEUNC4MXXBAG - Neutrik XX Series, 4 pole cable connector, male. Black metal housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,...
NEUNC5FDLX - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassisconnectors -...
NEUNC5FDLXB - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis...
NEUNC5FDLXBAG - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLRchassis connectors...
NEUNC5FRX - Neutrik XX Series, 5 pole cable connector, female, RIGHT ANGLE. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector withcage type contacts,...
NEUNC5FRXB - Neutrik XX Series, 5 pole cable connector, female, RIGHT ANGLE. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage...
NEUNC5FX - Neutrik NC5FX XLR Female Cable End Connector - Nickel housing, Silver Contacts Neutrik "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws.
NEUNC5FXX - Neutrik XX Series, 5 pole cable connector, female. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder...
NEUNC5FXXB - Neutrik XX Series, 5 pole cable connector, female. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage typecontacts, "solder...
NEUNC5FXXBAG - Neutrik XX Series, 5 pole cable connector, female. Black metal housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cagetype contacts, "solder...
NEUNC5MDL1B - Neutrik NC5MD-L-1-B 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Gold Contacts 5-pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount...
NEUNC5MDL1BAG - Neutrik NC5MD-L-1 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts 5-pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount...
NEUNC5MDLX - Neutrik DLX Series, Male 5-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors...
NEUNC5MDLXB - Neutrik DLX Series, Male 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis...
NEUNC5MDLXBAG - Neutrik DLX Series, Male 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis...
NEUNC5MP - Neutrik NC5MP 5-Pole Male XLR Receptacle, Solder Contacts, Nickel Housing, Silver Contacts Neutriks P Series XLR Receptacles are the smallest available style metal panel mount connector with large...
NEUNC5MRX - Neutrik XX Series, 5 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type...
NEUNC5MRXB - Neutrik XX Series, 5 pole cable connector, male. Black metal housing and gold contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector withcage type...
NEUNC5MXX - Neutrik XX Series, 5 pole cable connector, male. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder...
NEUNC5MXXB - Neutrik XX Series, 5 pole cable connector, male. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,...
NEUNC5MXXBAG - Neutrik XX Series, 5 pole cable connector, male. Black metal housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,...
NEUNC6FDL1 - Neutrik NC6FD-L-1 6-Pole XLR Panel Mount Universal D-size metal body XLR panel mount series. UL recognized component. 6-pole female receptacle, solder cups, Nickel housing, Silver contacts. Features &...
NEUNC6FDLX - Neutrik DLX Series, Female 6-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassisconnectors -...
NEUNC6FDLXB - Neutrik DLX Series, Female 6-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis...
NEUNC6FRX - Neutrik XX Series, 6 pole cable connector, female, RIGHT ANGLE. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector withcage type contacts,...
NEUNC6FRXB - Neutrik XX Series, 6 pole cable connector, female, RIGHT ANGLE. Black metal housing and Gold contacts. The next generation of the worldwide accepted standard. Female connector with cage...
NEUNC6MDLX - Neutrik DLX Series, Male 6-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors...
NEUNC6MDLXB - Neutrik DLX Series, Male 6-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis...
NEUNC6MRX - Neutrik XX Series, 6 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type...
NEUNC6MRXB - Neutrik XX Series, 6 pole cable connector, male. Black metal housing and Gold contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector withcage type...
NEUNC6MXB - Neutrik NC6MX-B 6-Pin Male XLR Connector - Black and Gold The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design...
NEUNC7FDL1 - Neutrik NC7FD-L-1 7-Pin Female XLR Panel Mount receptacle 7 pole female receptacle, solder cups, Nickel housing, silver contacts. Universal D-size metal body XLR panel mount series. UL recognized...
NEUNC7FRX - Neutrik XX Series, 7 pole cable connector, female, RIGHT ANGLE. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector withcage type contacts,...
NEUNC7FRXB - Neutrik XX Series, 7 pole cable connector, female, RIGHT ANGLE. Black metal housing and Gold contacts. The next generation of the worldwide accepted standard. Female connector with cage...
NEUNC7FX - Neutrik NC7FX 7-pole XLR Female Cable Connector with Nickel Housing and Silver Contacts The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no...
NEUNC7MDL1 - Neutrik NC7MD-L-1 7-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 7 pole male receptacle, solder cups, nickel metal housing, silver contacts Universal D-size metal body XLR...
NEUNC7MRX - Neutrik XX Series, 7 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type...
NEUNC7MRXB - Neutrik XX Series, 7 pole cable connector, male. Black metal housing and Gold contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector withcage type...
NEUNC7MX - Neutrik NC7MX 7-pole XLR Male Cable Connector with Nickel Housing and Silver Contacts The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no...
NEUNE8FDVY110 - Neutrik NE8FDV-Y110 etherCON D Series RJ45 Chassis Connector - 110 Type Punch Down Terminals Neutrik's etherCON Series is a ruggadized and lockable RJ45 connector system, optimized for proaudio,...
NEUNE8FDVYK - Neutrik NE8FDV-YK EtherCON D-Series RJ45 Receptacle Housing w/insert IDC terminals Neutrik's etherCON Series is a ruggedized and lockable RJ45 connector system, optimized for pro audio, video and lightning...
NEUNE8MC - Neutrik NE8MC etherCON Cable Connector Carrier - Nickel Shell The etherCON NE8MC cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Neutrik RJ45...
NEUNE8MC1 - Neutrik NE8MC-1 EtherCON Cable Connector Carrier Neutriks NE8MC-1 etherCON cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Cable connector carrier consists of...
NEUNE8MCb - Neutrik NE8MC-B etherCON Cable Connector Carrier - Black Shell The etherCON NE8MC-B cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Neutrik RJ45...
NEUNF2DBLA - Neutrik Phono (RCA) Socket, Nickel D-Shape Housing, Black Isolation washer, Solder version.
NEUNJ2FDV - Neutrik NJ2FD-V Non-Switching Mono 1/4" Jack (TS) Non-switching mono jack (T/S) Vertical PCB mount panel jack in A-gauge version with gold plated contacts and unique quick fixing cap...
NEUNJ3FC6 - Neutrik NJ3FC6 Locking 1/4" Cable Jack, Nickel Housing, Silver Contacts Professional locking 1/4" cable jack for secure in-line connections. Nickel housing, silver contacts, excellent cable protection. Neutrik's 3-pole...
NEUNJ3FP6C - Neutrik NJ3FP6 Locking 1/4" phone jack, D-size shell, nickel metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where...
NEUNJ3FP6CB - Neutrik NJ3FP6-B Locking 1/4" phone jack, D-size shell, black metal housing and gold contacts The 3 pole phone jack panel mount version provides stable and secure connections where...
NEUNJ3FP6CBAG - Neutrik NJ3FP6-BAG Locking 1/4" phone jack, D-size shell, black metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where...
NEUNL2FC - Neutrik NL2FC 2-Pole Lockable speakON Cable End Connector 2-pole cable connector, quick lock, integrated chuck type strain relief for cables 6 - 10 mm diameter, intermates with 4-pole...
NEUNL4FC - Neutrik NL4FC 4-Pole Lockable speakON Cable End Connector 4-pole cable connector, chuck type strain relief Neutrik speakON - the industry-standard for loudspeaker connections, offer extremely reliable and robust...
NEUNL4FX - Neutrik NL4FX 4-Pole speakON Cable Connector NL4FX - 4 pole cable connector, chuck type strain relief, dark grey bushing The industry-standard for loudspeaker connections offer extremely reliable and...
NEUNL4MP - Neutrik NL4MP 4-Pole Speakon chassis connector, black D-size flange, countersunk thru holes, 3/16" flat tabs Neutrik's state-of-the-art chassis connector for loudspeaker - amplifier applications. They feature a unique...
NEUNL4MPB - Neutrik NL4MP-B 4-Pole Speakon chassis connector, gold contacts, black D-size flange, countersunk thru holes, 3/16" flat tabs Neutrik's state-of-the-art chassis connector for loudspeaker - amplifier applications. They feature...
NEUNL8MPR - Neutrik Speakon 8-Pole Chassis Connector, with G-Sized square nickel metal flange. Neutrik 8-pole chassis connector, nickel metal square G-size flange, countersunk thru holes, 3/16" flat tabs The state-of-the-art...
NEUNLT4MX - Neutrik NLT4MX 4-Pole Male speakON STX Series connector Neutrik 4-pole male cable connector, metal housing, chuck type strain relief The Neutrik STX Series is the next generation of...
NEUNLT4MXBAG - Neutrik NLT4MX-BAG 4-pole male SpeakON cable connector, black-chrome metal housing, chuck type strain relief The STX Series is Neutriks next generation of 4 pole speakON connectors especially designed...
NEUNP2CB Neutrik NP2C/B 1/4" Professional Phone Plug Neutriik 2-pole 1/4" professional phone plug, black metal housing, gold contacts. Professional phone plug with robust metal shell and chuck type strain relief.
NEUNP2CT10AA - Neutrik TS Plug with 1:10 transformer 2 pole 1/4" professional phone plug, built-in 1:10 transformer to convert balanced signals (TRS, mic) to unbalanced (TS, guitar) signals, Nickel housing,...
NEUNP2RX - Neutrik PX series 1/4" professional right-angle phone plug, 2 pole, nickel contacts, nickel shell The heavy duty professional phone plug series improves on the design of the existing...
NEUNP2RXAUSILENT - NEUTRIK NP2RX 1/4" TS MALE RIGHT ANGLE CABLE END CONNECTOR, GOLD PLATED CONTACTS, WITH SILENT SWITCH `The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve...
NEUNP2RXB - Neutrik PX series 1/4" professional right-angle phone plug, 2 pole, Gold contacts, Black shell The heavy duty professional phone plug series improves on the design of the existing...
NEUNP2RXBAG - Neutrik PX series 1/4" professional right-angle phone plug, 2 pole, nickel contacts, black shell The heavy duty professional phone plug series improves on the design of theexisting C...
NEUNP2X - Neutrik NP2X 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Nickel Contacts, Nickel Shell Neutriks heavy duty professional phone plug X series improves on the design of their existing...
NEUNP2X - Neutrik NP2X 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Nickel Plug, Silver Barrel. 100 PACK DISSASSEMBLED The new PX-Series improves on the design of Neutriks existing phone plug...
NEUNP2XAUSILENT - NEUTRIK NP2X 1/4" TS MALE CABLE END CONNECTOR, GOLD PLATED CONTACTS, WITH SILENT SWITCH. `The new PX Silent Plug features a rugged metal shell enhanced with a red...
NEUNP2XB - Neutrik NP2X-B 2-pole 1/4" professional phone plug, PX Series, gold contacts, black shell Neutriks heavy duty professional PX phone plug series improves on the design of the existing...
NEUNP2XBAG - Neutrik NP2X-BAG 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Nickel Plug, Black Barrel The new PX-Series improves on the design of Neutriks existing phone plug by offering the...
NEUNP2XBAGD - Neutrik NP2X-BAG 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Nickel Plug, Black Barrel. 100 PACK DISSASSEMBLED The new PX-Series improves on the design of Neutriksexisting phone plug by...
NEUNP2XBD - Neutrik NP2XB 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Gold Plug, Black Barrel. 100 PACK, DISSASSEMBLED The new PX-Series improves on the design of Neutriks existing phone plug...
NEUNP3C - NEUTRIK NP3C 1/4" Stereo (TRS) Plug. Nickel Plug, Silver Barrel. The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version...
NEUNP3CB - NEUTRIK NP3C-B 1/4" Stereo (TRS) Plug. Gold Plug, Black Barrel. The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. TECHNICAL DATA...
NEUNP3CBAG - NEUTRIK NP3C-BAG 1/4" Stereo (TRS) Plug. Silver Plug, Black Barrel. `The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version...
NEUNP3CBAGD - NEUTRIK NP3C-BAGD 1/4" Stereo (TRS) Plug. Nickel Plug, Silver Barrel. BULK PACK OF 100 `The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleevefor optimal cable...
NEUNP3RX - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, gold contacts, black shell The heavy duty professional phone plug series improves on the design of the existing...
NEUNP3RX - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, nickel contacts, nickel shell The heavy duty professional phone plug series improves on the design of the existing...
NEUNP3RXBAG - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, nickel contacts, black shell The heavy duty professional phone plug series improves on the design of theexisting C...
NEUNP3X - Neutrik NP3X 1/4" professional phone plug, stereo TRS, nickel contacts, nickel shell Neutrik's heavy duty professional phone plug X series improves on the design of the existing Neutrik...
NEUNP3XB - Neutrik NP3X-B 1/4" professional phone plug, stereo TRS, gold contacts, black shell Neutrik's heavy duty professional phone plug X series improves on the design of the existing Neutrik...
NEUNP3XBAG - Neutrik NP3X-BAG 1/4" professional phone plug, stereo TRS, nickel contacts, black shell Neutrik's heavy duty professional phone plug X series improves on the design of the existing Neutrik...
NEUNP3XBAGD - Neutrik NP3X-BAG 1/4" Professional Phone Plugs, PX-Series, Stereo (TRS), Nickel Plug, Black Barrel. 100 PACK, DISSASSEMBLED The new PX-Series improves on the design of Neutriks existing phone plug...
NEUNP3XBD - Neutrik NP3X-B 1/4" Professional Phone Plugs, PX-Series, Stereo (TRS), Gold Plug, Black Barrel. 100 PACK DISSASSEMBLED. The new PX-Series improves on the design of Neutriks existing phone plug...
NEUNP3XD - Neutrik NP3X 1/4" Professional Phone Plugs, PX-Series, Stereo (TRS), Nickel Plug, Silver Barrel. 100 PACK, DISSASSEMBLED. The new PX-Series improves on the design of Neutriks existing phone plug...
NEUNTP3RC - Neutrik NTP3RC 3-Pole 3.5MM Tiny Audio Plug NTP3RC 3 pole 3.5 mm audio plug, solder termination, chuck type strain relief, bushing, nickel housing, nickel contacts The only right-angled...
NEUNTP3RCB - Neutrik NTP3RC-B 3-Pole 3.5MM Tiny Audio Plug NTP3RC 3 pole 3.5 mm audio plug, solder termination, chuck type strain relief, bushing, black housing, gold contacts The only right-angled...
NEUNYS204 - Neutrik NYS Series, Stereo TRS 1/4" phone male, solder terminal, black plastic handle, spring strain relief Sold in 20 PACK
NEUNYS208 - NEUTRIK NYS SERIES NYS208 - RIGHT ANGLE 1/4" TRS PLUG 1/4" plug right angle, 3-pole, metal housing and plastic bushing.
NEUNYS212 - Neutrik Rean NYS212 1/4" Right Angle TRS Stereo Female Plug Neutrik NYS Series, Stereo 1/4" right angle female, contacts switched, with nut/washer Sold in 20PACK
NEUNYS216 - Neutrik NYS216 1/4" Stereo TRS Right Angle PCB Mount Female Neutrik NYS Series, Stereo 1/4" TRS right angle PCB mount female, contacts switched, plastic nut/washer Sold in 20PACK...
NEUNYS218 - Neutrik Rean NYS218 1/4" TRS Stereo Right Angle PCB Mount Female Neutrik NYS Series, Stereo 1/4" TRS right angle PCB mount female with nut/washer (.492") Sold in 20PACK...
NEUNYS2182 - Neutrik NYS Series, Stereo 1/4" right angle PCB mount female with nut/washer (.590") and extra long contacts.
NEUNYS2202P - Neutrik NYS 2202P 1/4" TS Mono Cable End Jack Neutrik 1/4" mono - cable end female jack, nickel/silver finish. With Solder Terminals, Max cable OD: 6mm
NEUNYS2203P - Neutrik NYS 2202P 1/4" TRS Stereo Cable End Jack Neutrik 1/4" stereo - cable end female jack, nickel/silver finish. With Solder Terminals, Max cable OD: 6mm
NEUNYS224 - Neutrik NYS Series, 1/4" Plug, 2-pole (TS), long turned Nickel handle and silver contacts, no rivet. Accepts Cable O.D. ≤ 0.236" (≤6mm)
NEUNYS224BG - Neutrik NYS Series, 1/4" Plug, 2-pole (TS), Black plated long turn black handle, no rivet. With gold plated contacts. Accepts Cable O.D. ≤ 0.236" (≤6mm) Sold in 20...
NEUNYS224G - Neutrik NYS Series, 1/4" Plug, 2-pole (TS), long turned Nickel handle with gold plated contacts. no rivet. Accepts Cable O.D. ≤ 0.236" (≤6mm) Sold in 20 Packs
NEUNYS224L - Neutrik NYS Series, plug, 2-pole, long turned Nickel handle with silver contacts, no rivet. Extra large cable entry. Accepts Cable O.D. ≤ 0.315" (≤8mm)
NEUNYS225 - Neutrik NYS Series, â•" plug, 2-pole, with large shell for speaker cable. Large metal handle, rubber bushing.
NEUNYS225L - Neutrik NYS Series, â•" plug, 2-pole, with large shell for speaker cable. With large cable outlet.
NEUNYS230 - NEUTRIK NYS230 TRS CHASSIS MOUNT JACK Open Jack, 3-pole, 3 contacts, with washer and nut, panel thickness 3.5mm
NEUNYS231 - Neutrik NYS series 3.5mm TRS plug. 3.5 mm plug, 3-pole, metal housing with crimp strain relief. Stereo. Nickel/Silver.
NEUNYS231B - Neutrik NYS series 3.5mm TRS plug. 3.5 mm plug, 3-pole, metal housing with crimp strain relief. Stereo. Black/Gold.
NEUNYS231B - Neutrik NYS series 3.5mm TRS plug. 3.5 mm plug, 3-pole, metal housing with crimp strain relief. Stereo. Black/Silver.
NEUNYS231L - Neutrik NYS Series NYS231L - 3.5MM TRS PLUG, 3-pole, metal handle, with large cable outlet of 6MM.
NEUNYS234-3 Neutrik NYS 234-3 Vertical jack, plastic housing, 3-pole, metal washer and nut, with no tip and ring normalling contacts
NEUNYS325 - Neutrik NYS Series 325 - 5-pin DIN Panel Jack
NEUNYS352 - Neutrik NYS352 RCA Male Cable End Connector, with nickel plated shell and contacts
NEUNYS352G - Neutrik NYS352G RCA Male Cable End Connector with gold plated contacts
NEUNYS354 - Neutrik NYS Series, 1/4" RCA female, vertical mount, 3 conductor w/insulated washer, solder lugs
Neutrik NP3CM-B Mil/B-Gauge Type Phone Plug Black 0.206" MIL-plug (MIL-P-642/5A), black metal housing, brass contacts Professional phone plugs in MIL type design according MIL standard MIL-P-642/*. They are featuring similar...
Neutrik NP3CM-R Mil/B-Gauge Type Phone Plug Red 0.206" MIL-plug (MIL-P-642/5A), black metal housing, brass contacts Professional phone plugs in MIL type design according MIL standard MIL-P-642/*. They are featuring similar...
Neutrik NYS373-0 RCA plug, black chrome shell and black coding ring. RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cableprotection springs...
Neutrik NYS373-2 RCA plug, black chrome shell and RED coding ring. RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cable protection...
Neutrik NYS373-4 RCA plug, black chrome shell and YELLOW coding ring. RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cable protection...
Neutrik NYS373-9 RCA plug, black chrome shell and WHITE coding ring. RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cable protection...
NEUTRIK Phono (RCA) / Phono (RCA) Sockets Chassis Phono (RCA) socket in D-shape housing. SOLD IN 10 PACKS Red Isolation washer TECHNICAL DATA Rated Current:16A Rated Voltage: 50V Insulation Resistance:...
RCA75RGB - Comprehensive Premium RCA Connector Premium grade True 75-ohm RCA Crimp Plug for all analog applications, and a must for all digital/high bandwidth applications above 300 MHz. Features: High...
S4J - SVHS 4 PIN JACK
S4JJP - DOUBLE FEMALE SVHS ADAPTER, PANEL MOUNT
S4P - SVHS 4-PIN MAKE MINI DIN CABLE END CONNECTOR
SVMD4CAHD - SVHS 4 PIN DELUXE MALE HEAVY DUTY CONNECTOR.
SWIA3F - Switchcraft 3-Pin XLR Female Cable End Connector. Straight 3-pin female cord plug with standard latchlock. Nickel Finish Solder connection
SWIA3m - Switchcraft 3-Pin XLR Male Cable End Connector. Straight 3-pin male cord plug. Nickel Finish Solder connection
SWID4M - Switchcraft 4-Pin XLR Male Chassis Connector. Male receptacle for panel or chassis mounting. Special rectangular flange permits close spacing on crowded panels, has two .136 inch (3.45mm) diameter...
TRUEGBA002 - COMPRESSION BANANA CONNECTORS High quality compression type Banana Connectors Gold plated Solder or secure wire with set-screw Sold in Pairs
WHILITTLEIMP - Whirlwind LTLIMP Little Imp XLR to 1/4" Impedance Transformer Some mixers have 1/4", unbalanced inputs designed for high impedance mics and won't accept standard balanced, low impedance microphones.
`The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL...
Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or...
Commercial phone jack, 2- and 3-contacts, for max. panel thickness of 5.5 mm, with washer and nut. 2-pole. Technical Data: Electrical Rated Current in [A]: 1 Contact Resist. in [mOhm]:...
Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contact resistance: = 3 m Insulation...
Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contactresistance: = 3 m Insulation resistance...
Easy and rapid assembly, both mechanically and electrically, reduces assembly time by as much as 60%. Gold-plated "tuning-fork" contacts for easy and reliable connection (pat. pend), with a nickel shell.
Female To Female SVHS In Line Adapter
Horizonal PCB mount RJ45 receptacle. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both...
Horizontal PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm;. RJ45 Data Connector / EtherCon« Series, The EtherCon« Series offerboth male...
Male cable connectors, shell turned brass, NI-finish, rubber boot, contacts silver plated. 5-pole, 180 degree. Technical Data: Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist.
mallest available hard wiring large solder cups. TECHNICAL DATA Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V...
Neutrik 4 pole female cable connector with black-chrome metal housing, chuck and bushing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed...
Neutrik 4 pole female cable connector with in nickel housing, chuck and bushing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed...
Neutrik 4 pole female chassis connector in metal housing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier...
Neutrik 4 pole female chassis connector with black-chrome metal housing, chuck and bushing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designedfor...
Neutrik 4 pole male chassis connector with black-chrome metal housing, chuck and bushing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed...
Neutrik 4 pole male chassis connector with chuck and bushing, metal housing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for...
NEUTRIK 4-pole In-line lockable speaker cable connector with latch lock, black and gold. Cable sleeve for cables 5 - 15 mm diameter. 30 A continuous per contact. TECHNICAL DATA Electrical...
NEUTRIK NC4FDM3HBA 4-PIN FEMALE XLR RECEPTACLE HORIZONTAL PCB MOUNT
NEUTRIK NE8FBV - ETHERCON RECEPTACLE Vertical PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm. RJ45 Data Connector / EtherCon« Series...
NEUTRIK NL4FRX LOCKABLE LOUDSPEAKER CONNECTOR 4 pole right-angle cable connector with chuck and bushing.
NEUTRIK NL4MMX 4 pole lockable coupler. Links two NL2/4FC`s together for cable extension. Can be permanently attached to NL2/4FC.
Neutrik NL8MD-V 8 pole chassis connector with nickel metal flange. Vertical PCB mounting version of NL8MP. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms...
Neutrik NL8MM - 8 pole coupler. TECHNICAL DATA Electrical Rated current/contact: 15 A rms continous Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (=...
Neutrik RCA female to female Audio Adapter
Neutrik REAN NYS Series - Tip Sleeve (mono) jack, panel mount. TECHNICAL DATA Electrical Rated Current: Depends on mating connector Contact Resistance: Depends on mating connector InsulationResistance : > 1...
Panel mount receptacle with IDC 110 punch down terminals, XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm. Includes 2 mounting screws. RJ45 Data Connector...
Panel mount receptacle with IDC terminals. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm;. Includes 2 mounting screws. RJ45 Data Connector / EtherCon« Series...
Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular).
Smallest available hard wiring large solder cups. TECHNICAL DATA Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V...
Stereo / balanced version of Neutrik NYS 224 Accepts Cable O.D. ≤ 0.236" (≤6mm)
The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated...
The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL...
The new `State of the Art` receptacle. Smallest size / highest packing density. New designed contacts with hard gold plating and polished contact areas. TF-contacts. Latch locking or retention spring.Available...
Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only). UL recognized component. TECHNICAL DATA Electrical Number of contacts: 3 -7 Rated...
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual...

<< Prev