HAVE, Inc. Neutrik NP2X-B-D TS Male Cable End Connector Black/Gold Bul NEUNP2XBD

Description
NEUNP2XBD - Neutrik NP2XB 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Gold Plug, Black Barrel. 100 PACK, DISSASSEMBLED The new PX-Series improves on the design of Neutriks existing phone plug by offering the thinnest available 1/4" plug with unique Neutrik chuck type strain relief on the market. The new plugs meet the most recent requirements for highest packing density, which is 15.88mm jack pitch. Precision machined one piece contacts - no rivets. Series available with Nickel or Gold plugs, in Mono (TS) or Stereo (TRS), with Silver or Black Chrome barrels. The sleek 14.5 mm diameter provides high density jack pitches as close as 15.8 mm! TECHNICAL DATA, Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: >: 2 G Ohm - after damp heat test: = 1 G Ohm Dielectric strength: 1 kV dc TECHNICAL DATA, Mechanical Wiring: solder terminals Wire size: 1 mm¦ / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 TECHNICAL DATA, Materials Shell: ZnAl4Cu1, Ni or black Cr plated Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 ¦m Ni (Su) or gold plated Chuck: POM Bushing: Polyamid PA6 Temperature range: -20¦C to +65¦C
Description
NEUNP2XBD - Neutrik NP2XB 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Gold Plug, Black Barrel. 100 PACK, DISSASSEMBLED The new PX-Series improves on the design of Neutriks existing phone plug by offering the thinnest available 1/4" plug with unique Neutrik chuck type strain relief on the market. The new plugs meet the most recent requirements for highest packing density, which is 15.88mm jack pitch. Precision machined one piece contacts - no rivets. Series available with Nickel or Gold plugs, in Mono (TS) or Stereo (TRS), with Silver or Black Chrome barrels. The sleek 14.5 mm diameter provides high density jack pitches as close as 15.8 mm! TECHNICAL DATA, Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: >: 2 G Ohm - after damp heat test: = 1 G Ohm Dielectric strength: 1 kV dc TECHNICAL DATA, Mechanical Wiring: solder terminals Wire size: 1 mm¦ / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 TECHNICAL DATA, Materials Shell: ZnAl4Cu1, Ni or black Cr plated Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 ¦m Ni (Su) or gold plated Chuck: POM Bushing: Polyamid PA6 Temperature range: -20¦C to +65¦C

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP2X-B-D TS Male Cable End Connector Black/Gold  Bul - NEUNP2XBD - HAVE, Inc.
Hudson, NY, USA
Neutrik NP2X-B-D TS Male Cable End Connector Black/Gold Bul
NEUNP2XBD
Neutrik NP2X-B-D TS Male Cable End Connector Black/Gold Bul NEUNP2XBD
NEUNP2XBD - Neutrik NP2XB 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Gold Plug, Black Barrel. 100 PACK, DISSASSEMBLED The new PX-Series improves on the design of Neutriks existing phone plug by offering the thinnest available 1/4" plug with unique Neutrik chuck type strain relief on the market. The new plugs meet the most recent requirements for highest packing density, which is 15.88mm jack pitch. Precision machined one piece contacts - no rivets. Series available with Nickel or Gold plugs, in Mono (TS) or Stereo (TRS), with Silver or Black Chrome barrels. The sleek 14.5 mm diameter provides high density jack pitches as close as 15.8 mm! TECHNICAL DATA, Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: >: 2 G Ohm - after damp heat test: = 1 G Ohm Dielectric strength: 1 kV dc TECHNICAL DATA, Mechanical Wiring: solder terminals Wire size: 1 mm¦ / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 TECHNICAL DATA, Materials Shell: ZnAl4Cu1, Ni or black Cr plated Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 ¦m Ni (Su) or gold plated Chuck: POM Bushing: Polyamid PA6 Temperature range: -20¦C to +65¦C

NEUNP2XBD - Neutrik NP2XB 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Gold Plug, Black Barrel. 100 PACK, DISSASSEMBLED
The new PX-Series improves on the design of Neutriks existing phone plug by offering the thinnest available 1/4" plug with unique Neutrik chuck type strain relief on the market. The new plugs meet the most recent requirements for highest packing density, which is 15.88mm jack pitch.

  • Precision machined one piece contacts - no rivets.
  • Series available with Nickel or Gold plugs, in Mono (TS) or Stereo (TRS), with Silver or Black Chrome barrels.
  • The sleek 14.5 mm diameter provides high density jack pitches as close as 15.8 mm!
    TECHNICAL DATA, Electrical
  • Rated current: depends on mating connector
  • Contact resistance: depends on mating connector
  • Insulation resistance - initial: >: 2 G Ohm - after damp heat test: = 1 G Ohm
  • Dielectric strength: 1 kV dc
    TECHNICAL DATA, Mechanical
  • Wiring: solder terminals
  • Wire size: 1 mm¦ / AWG 18
  • Cable O.D.: 4 - 7 mm
  • Solderability: complies with IEC 68-2-20
    TECHNICAL DATA, Materials
  • Shell: ZnAl4Cu1, Ni or black Cr plated
  • Insulation: PA 6.6 30% GR
  • Contacts: CuZn39Pb3, 2 ¦m Ni (Su) or gold plated
  • Chuck: POM
  • Bushing: Polyamid PA6
  • Temperature range: -20¦C to +65¦C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP2XBD
Product Name Neutrik NP2X-B-D TS Male Cable End Connector Black/Gold Bul
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details