HAVE, Inc. Neutrik NL2FC Speakon 2-Pole Lockable Cable End Connector NEUNL2FC

Description
NEUNL2FC - Neutrik NL2FC 2-Pole Lockable speakON Cable End Connector 2-pole cable connector, quick lock, integrated chuck type strain relief for cables 6 - 10 mm diameter, intermates with 4-pole chassis connector and makes contact with +1/-1 Neutrik speakON - the industry-standard for loudspeaker connections, offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination. Features & Benefits Current rating 30 A rms continuous Reliable and robust, easy and fast to assemble Contacts are touch proof and meet all safety requirements (IEC, UL, CSA) Accurate and dependable twist lock latching system "Quick Lock" High impact material for insert and housing, long-lasting and dependable Chuck type strain relief system for secure clamping of cable
Description
NEUNL2FC - Neutrik NL2FC 2-Pole Lockable speakON Cable End Connector 2-pole cable connector, quick lock, integrated chuck type strain relief for cables 6 - 10 mm diameter, intermates with 4-pole chassis connector and makes contact with +1/-1 Neutrik speakON - the industry-standard for loudspeaker connections, offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination. Features & Benefits Current rating 30 A rms continuous Reliable and robust, easy and fast to assemble Contacts are touch proof and meet all safety requirements (IEC, UL, CSA) Accurate and dependable twist lock latching system "Quick Lock" High impact material for insert and housing, long-lasting and dependable Chuck type strain relief system for secure clamping of cable

Suppliers

Company
Product
Description
Supplier Links
Neutrik NL2FC Speakon 2-Pole Lockable Cable End Connector - NEUNL2FC - HAVE, Inc.
Hudson, NY, USA
Neutrik NL2FC Speakon 2-Pole Lockable Cable End Connector
NEUNL2FC
Neutrik NL2FC Speakon 2-Pole Lockable Cable End Connector NEUNL2FC
NEUNL2FC - Neutrik NL2FC 2-Pole Lockable speakON Cable End Connector 2-pole cable connector, quick lock, integrated chuck type strain relief for cables 6 - 10 mm diameter, intermates with 4-pole chassis connector and makes contact with +1/-1 Neutrik speakON - the industry-standard for loudspeaker connections, offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination. Features & Benefits Current rating 30 A rms continuous Reliable and robust, easy and fast to assemble Contacts are touch proof and meet all safety requirements (IEC, UL, CSA) Accurate and dependable twist lock latching system "Quick Lock" High impact material for insert and housing, long-lasting and dependable Chuck type strain relief system for secure clamping of cable

NEUNL2FC - Neutrik NL2FC 2-Pole Lockable speakON Cable End Connector
2-pole cable connector, quick lock, integrated chuck type strain relief for cables 6 - 10 mm diameter, intermates with 4-pole chassis connector and makes contact with +1/-1
Neutrik speakON - the industry-standard for loudspeaker connections, offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination.
Features & Benefits

  • Current rating 30 A rms continuous
  • Reliable and robust, easy and fast to assemble
  • Contacts are touch proof and meet all safety requirements (IEC, UL, CSA)
  • Accurate and dependable twist lock latching system "Quick Lock"
  • High impact material for insert and housing, long-lasting and dependable
  • Chuck type strain relief system for secure clamping of cable
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL2FC
Product Name Neutrik NL2FC Speakon 2-Pole Lockable Cable End Connector
Mounting Cable End
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details