HAVE, Inc. Neutrik Speakon 4-Pole Chassis W/Screw Term NEUNL4MPST

Description
4 pole chassis connector with screw termination. D-size flange. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Ratedvoltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: screw type terminals (4 mm2 / AWG 12) Materials Contacts: Female: CuZn39Pb3 Male:CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: atwo-conductor cable for each channel with NL4FC on both ends Bridged mono: a special two-conductor cable, on both ends wired to pin 1+/2+ of NL4FC BI-Amp: a four-conductor cable on both ends wired to
Description
4 pole chassis connector with screw termination. D-size flange. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Ratedvoltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: screw type terminals (4 mm2 / AWG 12) Materials Contacts: Female: CuZn39Pb3 Male:CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: atwo-conductor cable for each channel with NL4FC on both ends Bridged mono: a special two-conductor cable, on both ends wired to pin 1+/2+ of NL4FC BI-Amp: a four-conductor cable on both ends wired to

Suppliers

Company
Product
Description
Supplier Links
Neutrik Speakon 4-Pole Chassis W/Screw Term - NEUNL4MPST - HAVE, Inc.
Hudson, NY, USA
Neutrik Speakon 4-Pole Chassis W/Screw Term
NEUNL4MPST
Neutrik Speakon 4-Pole Chassis W/Screw Term NEUNL4MPST
4 pole chassis connector with screw termination. D-size flange. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Ratedvoltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: screw type terminals (4 mm2 / AWG 12) Materials Contacts: Female: CuZn39Pb3 Male:CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: atwo-conductor cable for each channel with NL4FC on both ends Bridged mono: a special two-conductor cable, on both ends wired to pin 1+/2+ of NL4FC BI-Amp: a four-conductor cable on both ends wired to

4 pole chassis connector with screw termination. D-size flange.
TECHNICAL DATA

  • Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Ratedvoltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1
  • Mechanical - Chassis: screw type terminals (4 mm2 / AWG 12)
  • Materials Contacts: Female: CuZn39Pb3 Male:CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: atwo-conductor cable for each channel with NL4FC on both ends Bridged mono: a special two-conductor cable, on both ends wired to pin 1+/2+ of NL4FC BI-Amp: a four-conductor cable on both ends wired to
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL4MPST
Product Name Neutrik Speakon 4-Pole Chassis W/Screw Term
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 66F3886 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details