HAVE, Inc. Neutrik NC4FX-B XLR Female 4-Pin Connector Black/Gold NEUNC4FXB

Description
NEUNC4FXB - Neutrik NC4FX-B 4-Pin XLR Female Cable End Connector - Black Housing / Gold Contacts 4 pole female cable connector with black housing and gold contacts Neutriks "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. Features & Benefits: Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components Black housing / Gold contacts
Description
NEUNC4FXB - Neutrik NC4FX-B 4-Pin XLR Female Cable End Connector - Black Housing / Gold Contacts 4 pole female cable connector with black housing and gold contacts Neutriks "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. Features & Benefits: Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components Black housing / Gold contacts

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC4FX-B XLR Female 4-Pin Connector Black/Gold - NEUNC4FXB - HAVE, Inc.
Hudson, NY, USA
Neutrik NC4FX-B XLR Female 4-Pin Connector Black/Gold
NEUNC4FXB
Neutrik NC4FX-B XLR Female 4-Pin Connector Black/Gold NEUNC4FXB
NEUNC4FXB - Neutrik NC4FX-B 4-Pin XLR Female Cable End Connector - Black Housing / Gold Contacts 4 pole female cable connector with black housing and gold contacts Neutriks "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. Features & Benefits: Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components Black housing / Gold contacts

NEUNC4FXB - Neutrik NC4FX-B 4-Pin XLR Female Cable End Connector - Black Housing / Gold Contacts
4 pole female cable connector with black housing and gold contacts
Neutriks "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables.
Features & Benefits:

  • Rugged zinc diecast shell, long lasting and durable
  • Chuck type strain relief system for secure clamping of cables
  • Boot with rubber gland gives high protection against bending stresses
  • Coloured rings and boots available for coding and marking
  • UL recognized components
  • Black housing / Gold contacts
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC4FXB
Product Name Neutrik NC4FX-B XLR Female 4-Pin Connector Black/Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details