HAVE, Inc. Neutrik 7P XLR XX End Right Angle /Gold NEUNC7MRXB

Description
NEUNC7MRXB - Neutrik XX Series, 7 pole cable connector, male. Black metal housing and Gold contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector withcage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in RIGHT ANGLE design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard
Description
NEUNC7MRXB - Neutrik XX Series, 7 pole cable connector, male. Black metal housing and Gold contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector withcage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in RIGHT ANGLE design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

Suppliers

Company
Product
Description
Supplier Links
Neutrik 7P XLR XX End Right Angle /Gold - NEUNC7MRXB - HAVE, Inc.
Hudson, NY, USA
Neutrik 7P XLR XX End Right Angle /Gold
NEUNC7MRXB
Neutrik 7P XLR XX End Right Angle /Gold NEUNC7MRXB
NEUNC7MRXB - Neutrik XX Series, 7 pole cable connector, male. Black metal housing and Gold contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector withcage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in RIGHT ANGLE design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

NEUNC7MRXB - Neutrik XX Series, 7 pole cable connector, male. Black metal housing and Gold contacts, RIGHT ANGLE
The next generation of the worldwide accepted standard. Female connector withcage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in RIGHT ANGLE design.
TECHNICAL DATA
Electrical
Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF
Mechanical
Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
Materials
Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU
Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Compatibility: IEC 61076-2-103 standard

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC7MRXB
Product Name Neutrik 7P XLR XX End Right Angle /Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details