HAVE, Inc. Neutrik NE8FDV-YK EtherCON RJ45 Receptacle Housing W/Insert NEUNE8FDVYK

Description
NEUNE8FDVYK - Neutrik NE8FDV-YK EtherCON D-Series RJ45 Receptacle Housing w/insert IDC terminals Neutrik's etherCON Series is a ruggedized and lockable RJ45 connector system, optimized for pro audio, video and lightning network applications. The chassis connectors are shaped to fit into standardized panels out of the entertainment industry. The D-Series offers the most rugged design of the etherCON series and is perfectly suitable for panel mount and the installer market. Panel mount receptacle with IDC punch down terminals, D-sized metal flange with latch lock, max. panel thickness 4 mm. Mounting screws included. Features & Benefits Accommodates NE8MC* or any standard RJ45 plug Approved latch lock system Mountable from the front or rear of the panel Complies with Cat 5e according to TIA / EIA 568B and ISO / IEC 11801 standard Selectable ground - panel connection Easy and quick mounting using Krone punch down terminals
Description
NEUNE8FDVYK - Neutrik NE8FDV-YK EtherCON D-Series RJ45 Receptacle Housing w/insert IDC terminals Neutrik's etherCON Series is a ruggedized and lockable RJ45 connector system, optimized for pro audio, video and lightning network applications. The chassis connectors are shaped to fit into standardized panels out of the entertainment industry. The D-Series offers the most rugged design of the etherCON series and is perfectly suitable for panel mount and the installer market. Panel mount receptacle with IDC punch down terminals, D-sized metal flange with latch lock, max. panel thickness 4 mm. Mounting screws included. Features & Benefits Accommodates NE8MC* or any standard RJ45 plug Approved latch lock system Mountable from the front or rear of the panel Complies with Cat 5e according to TIA / EIA 568B and ISO / IEC 11801 standard Selectable ground - panel connection Easy and quick mounting using Krone punch down terminals

Suppliers

Company
Product
Description
Supplier Links
Neutrik NE8FDV-YK EtherCON RJ45 Receptacle Housing W/Insert - NEUNE8FDVYK - HAVE, Inc.
Hudson, NY, USA
Neutrik NE8FDV-YK EtherCON RJ45 Receptacle Housing W/Insert
NEUNE8FDVYK
Neutrik NE8FDV-YK EtherCON RJ45 Receptacle Housing W/Insert NEUNE8FDVYK
NEUNE8FDVYK - Neutrik NE8FDV-YK EtherCON D-Series RJ45 Receptacle Housing w/insert IDC terminals Neutrik's etherCON Series is a ruggedized and lockable RJ45 connector system, optimized for pro audio, video and lightning network applications. The chassis connectors are shaped to fit into standardized panels out of the entertainment industry. The D-Series offers the most rugged design of the etherCON series and is perfectly suitable for panel mount and the installer market. Panel mount receptacle with IDC punch down terminals, D-sized metal flange with latch lock, max. panel thickness 4 mm. Mounting screws included. Features & Benefits Accommodates NE8MC* or any standard RJ45 plug Approved latch lock system Mountable from the front or rear of the panel Complies with Cat 5e according to TIA / EIA 568B and ISO / IEC 11801 standard Selectable ground - panel connection Easy and quick mounting using Krone punch down terminals

NEUNE8FDVYK - Neutrik NE8FDV-YK EtherCON D-Series RJ45 Receptacle Housing w/insert IDC terminals
Neutrik's etherCON Series is a ruggedized and lockable RJ45 connector system, optimized for pro audio, video and lightning network applications. The chassis connectors are shaped to fit into standardized panels out of the entertainment industry.
The D-Series offers the most rugged design of the etherCON series and is perfectly suitable for panel mount and the installer market.
Panel mount receptacle with IDC punch down terminals, D-sized metal flange with latch lock, max. panel thickness 4 mm. Mounting screws included.
Features & Benefits

  • Accommodates NE8MC* or any standard RJ45 plug
  • Approved latch lock system
  • Mountable from the front or rear of the panel
  • Complies with Cat 5e according to TIA / EIA 568B and ISO / IEC 11801 standard
  • Selectable ground - panel connection
  • Easy and quick mounting using Krone punch down terminals
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNE8FDVYK
Product Name Neutrik NE8FDV-YK EtherCON RJ45 Receptacle Housing W/Insert
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details