HAVE, Inc. Neutrik NL4MPUC Speakon 4Pole D Receptable 40 AMP NEUNL4MPUC

Description
4 pole chassis connector for 40 A rms continuous, 50 A audiosignal, duty cycle 50%. â•" Faston termination. D-size flange connectors. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50%. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis:flat tabs for FASTON 0.250" x 0.03" (6.3 mm x 0.8 mm) (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both en
Description
4 pole chassis connector for 40 A rms continuous, 50 A audiosignal, duty cycle 50%. â•" Faston termination. D-size flange connectors. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50%. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis:flat tabs for FASTON 0.250" x 0.03" (6.3 mm x 0.8 mm) (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both en

Suppliers

Company
Product
Description
Supplier Links
Neutrik NL4MPUC Speakon 4Pole D Receptable 40 AMP - NEUNL4MPUC - HAVE, Inc.
Hudson, NY, USA
Neutrik NL4MPUC Speakon 4Pole D Receptable 40 AMP
NEUNL4MPUC
Neutrik NL4MPUC Speakon 4Pole D Receptable 40 AMP NEUNL4MPUC
4 pole chassis connector for 40 A rms continuous, 50 A audiosignal, duty cycle 50%. â•" Faston termination. D-size flange connectors. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50%. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis:flat tabs for FASTON 0.250" x 0.03" (6.3 mm x 0.8 mm) (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both en

4 pole chassis connector for 40 A rms continuous, 50 A audiosignal, duty cycle 50%. â•" Faston termination. D-size flange connectors.
TECHNICAL DATA

  • Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50%. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1
  • Mechanical - Chassis:flat tabs for FASTON 0.250" x 0.03" (6.3 mm x 0.8 mm) (FASTON is a trademark of AMP Inc.)
  • Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on both en
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL4MPUC
Product Name Neutrik NL4MPUC Speakon 4Pole D Receptable 40 AMP
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details