HAVE, Inc. Neutrik TRS Phone Plug /Slvr Bulk Pack NEUNP3CBAGD

Description
NEUNP3CBAGD - NEUTRIK NP3C-BAGD 1/4" Stereo (TRS) Plug. Nickel Plug, Silver Barrel. BULK PACK OF 100 `The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleevefor optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connectorContact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C
Description
NEUNP3CBAGD - NEUTRIK NP3C-BAGD 1/4" Stereo (TRS) Plug. Nickel Plug, Silver Barrel. BULK PACK OF 100 `The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleevefor optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connectorContact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Neutrik TRS Phone Plug /Slvr Bulk Pack - NEUNP3CBAGD - HAVE, Inc.
Hudson, NY, USA
Neutrik TRS Phone Plug /Slvr Bulk Pack
NEUNP3CBAGD
Neutrik TRS Phone Plug /Slvr Bulk Pack NEUNP3CBAGD
NEUNP3CBAGD - NEUTRIK NP3C-BAGD 1/4" Stereo (TRS) Plug. Nickel Plug, Silver Barrel. BULK PACK OF 100 `The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleevefor optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connectorContact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C

NEUNP3CBAGD - NEUTRIK NP3C-BAGD 1/4" Stereo (TRS) Plug. Nickel Plug, Silver Barrel. BULK PACK OF 100
`The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleevefor optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connectorContact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc
  • Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20
  • Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3CBAGD
Product Name Neutrik TRS Phone Plug /Slvr Bulk Pack
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 88356501 - Radwell International
Specs
Voltage Rating 45 volts
Current Rating 4.0 amps
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details