HAVE, Inc. Neutrik NTP3RCB 3.5MM Stereo Right Angle Connector Black/Gol NEUNTP3RCB

Description
NEUNTP3RCB - Neutrik NTP3RC-B 3-Pole 3.5MM Tiny Audio Plug NTP3RC 3 pole 3.5 mm audio plug, solder termination, chuck type strain relief, bushing, black housing, gold contacts The only right-angled metal bodied 3.5 mm jack plug with chuck type strain relief for secure cable retention. It accepts cables from 2.0 to 4.5 mm. Features and Benefits: All metal housing - robust and reliable Chuck type cable clamp and rubber gland - excellent cable protection Slim design - space saving
Description
NEUNTP3RCB - Neutrik NTP3RC-B 3-Pole 3.5MM Tiny Audio Plug NTP3RC 3 pole 3.5 mm audio plug, solder termination, chuck type strain relief, bushing, black housing, gold contacts The only right-angled metal bodied 3.5 mm jack plug with chuck type strain relief for secure cable retention. It accepts cables from 2.0 to 4.5 mm. Features and Benefits: All metal housing - robust and reliable Chuck type cable clamp and rubber gland - excellent cable protection Slim design - space saving

Suppliers

Company
Product
Description
Supplier Links
Neutrik NTP3RCB 3.5MM Stereo Right Angle Connector Black/Gol - NEUNTP3RCB - HAVE, Inc.
Hudson, NY, USA
Neutrik NTP3RCB 3.5MM Stereo Right Angle Connector Black/Gol
NEUNTP3RCB
Neutrik NTP3RCB 3.5MM Stereo Right Angle Connector Black/Gol NEUNTP3RCB
NEUNTP3RCB - Neutrik NTP3RC-B 3-Pole 3.5MM Tiny Audio Plug NTP3RC 3 pole 3.5 mm audio plug, solder termination, chuck type strain relief, bushing, black housing, gold contacts The only right-angled metal bodied 3.5 mm jack plug with chuck type strain relief for secure cable retention. It accepts cables from 2.0 to 4.5 mm. Features and Benefits: All metal housing - robust and reliable Chuck type cable clamp and rubber gland - excellent cable protection Slim design - space saving

NEUNTP3RCB - Neutrik NTP3RC-B 3-Pole 3.5MM Tiny Audio Plug
NTP3RC 3 pole 3.5 mm audio plug, solder termination, chuck type strain relief, bushing, black housing, gold contacts
The only right-angled metal bodied 3.5 mm jack plug with chuck type strain relief for secure cable retention. It accepts cables from 2.0 to 4.5 mm.
Features and Benefits:

  • All metal housing - robust and reliable
  • Chuck type cable clamp and rubber gland - excellent cable protection
  • Slim design - space saving
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNTP3RCB
Product Name Neutrik NTP3RCB 3.5MM Stereo Right Angle Connector Black/Gol
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
LOC Female Threaded Panel Receptacle - 8933 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details