HAVE, Inc. Neutrik NC4FXXB 4-Pole Female XLR Cable End Connector Black/ NEUNC4FXXB

Description
NEUNC4FXXB - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mm¦/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard
Description
NEUNC4FXXB - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mm¦/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC4FXXB 4-Pole Female XLR Cable End Connector Black/ - NEUNC4FXXB - HAVE, Inc.
Hudson, NY, USA
Neutrik NC4FXXB 4-Pole Female XLR Cable End Connector Black/
NEUNC4FXXB
Neutrik NC4FXXB 4-Pole Female XLR Cable End Connector Black/ NEUNC4FXXB
NEUNC4FXXB - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mm¦/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

NEUNC4FXXB - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and gold contacts.
The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design.
TECHNICAL DATA
Electrical
Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mm¦/16 AWG Capacitance between contacts: = 7 pF
Mechanical
Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
Materials
Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU
Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Compatibility: IEC 61076-2-103 standard

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC4FXXB
Product Name Neutrik NC4FXXB 4-Pole Female XLR Cable End Connector Black/
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Accessories - 1124-1173-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers