HAVE, Inc. Neutrik NC5MD-L-1-B 5-Pole XLR Male Receptacle Solder Cups B NEUNC5MDL1B

Description
NEUNC5MDL1B - Neutrik NC5MD-L-1-B 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Gold Contacts 5-pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version
Description
NEUNC5MDL1B - Neutrik NC5MD-L-1-B 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Gold Contacts 5-pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC5MD-L-1-B 5-Pole XLR Male Receptacle Solder Cups B - NEUNC5MDL1B - HAVE, Inc.
Hudson, NY, USA
Neutrik NC5MD-L-1-B 5-Pole XLR Male Receptacle Solder Cups B
NEUNC5MDL1B
Neutrik NC5MD-L-1-B 5-Pole XLR Male Receptacle Solder Cups B NEUNC5MDL1B
NEUNC5MDL1B - Neutrik NC5MD-L-1-B 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Gold Contacts 5-pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

NEUNC5MDL1B - Neutrik NC5MD-L-1-B 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Gold Contacts
5-pole male receptacle, solder cups, Nickel housing, silver contacts
Universal D-size metal body XLR panel mount series. UL recognized component.
Features & Benefits

  • Robust "D" metal shell
  • Standardized D sized 24 mm panel cutout
  • Solder cups on 3 - 7 pole version
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC5MDL1B
Product Name Neutrik NC5MD-L-1-B 5-Pole XLR Male Receptacle Solder Cups B
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

MCS Mounting System Control Plug - 141A-APC8 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Cable Connectors - NCS-MB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers