HAVE, Inc. Neutrik NC3MXXBD Male Cable End XLR Black/Gold Bulk NEUNC3MXXBD

Description
NEUNC3MXXBD - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell hasinternal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact thatprovides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS
Description
NEUNC3MXXBD - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell hasinternal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact thatprovides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MXXBD Male Cable End XLR Black/Gold Bulk - NEUNC3MXXBD - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MXXBD Male Cable End XLR Black/Gold Bulk
NEUNC3MXXBD
Neutrik NC3MXXBD Male Cable End XLR Black/Gold Bulk NEUNC3MXXBD
NEUNC3MXXBD - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell hasinternal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact thatprovides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS

NEUNC3MXXBD - Neutrik XX Series XLR 3-Pin Male cable connector
BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK

Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell hasinternal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increase conductivity and reduced wear of the male contacts
  • A new ground contact thatprovides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • SOLD IN 100 PACKS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MXXBD
Product Name Neutrik NC3MXXBD Male Cable End XLR Black/Gold Bulk
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details