HAVE, Inc. Neutrik NYS373 RCA Male Cable End Gold Red ID NEUNYS373RED

Description
Neutrik NYS373-2 RCA plug, black chrome shell and RED coding ring. RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cable protection springs for cables from 3 to 5 mm and from 5.1 to 6.1 mm. TECHNICAL DATA Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <:10Contact Resistance after lifetest in [mOhm]: <:20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strength in [V rms]: 500 Temperature range in [¦C]: -10 to +70 Mechanical Life Cycles: 5000 No. of contacts: 2 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 3 - 6.1Wiresize solder term.[AWG]: 24 Material Housing/Handle: CuZn39Pb3, black chrome plated Insulation: PC Contacts: CuZn39Pb3, CuSn6, gold plated Strain relief: chuck type
Description
Neutrik NYS373-2 RCA plug, black chrome shell and RED coding ring. RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cable protection springs for cables from 3 to 5 mm and from 5.1 to 6.1 mm. TECHNICAL DATA Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <:10Contact Resistance after lifetest in [mOhm]: <:20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strength in [V rms]: 500 Temperature range in [¦C]: -10 to +70 Mechanical Life Cycles: 5000 No. of contacts: 2 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 3 - 6.1Wiresize solder term.[AWG]: 24 Material Housing/Handle: CuZn39Pb3, black chrome plated Insulation: PC Contacts: CuZn39Pb3, CuSn6, gold plated Strain relief: chuck type

Suppliers

Company
Product
Description
Supplier Links
Neutrik NYS373 RCA Male Cable End Gold Red ID - NEUNYS373RED - HAVE, Inc.
Hudson, NY, USA
Neutrik NYS373 RCA Male Cable End Gold Red ID
NEUNYS373RED
Neutrik NYS373 RCA Male Cable End Gold Red ID NEUNYS373RED
Neutrik NYS373-2 RCA plug, black chrome shell and RED coding ring. RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cable protection springs for cables from 3 to 5 mm and from 5.1 to 6.1 mm. TECHNICAL DATA Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <:10Contact Resistance after lifetest in [mOhm]: <:20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strength in [V rms]: 500 Temperature range in [¦C]: -10 to +70 Mechanical Life Cycles: 5000 No. of contacts: 2 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 3 - 6.1Wiresize solder term.[AWG]: 24 Material Housing/Handle: CuZn39Pb3, black chrome plated Insulation: PC Contacts: CuZn39Pb3, CuSn6, gold plated Strain relief: chuck type

Neutrik NYS373-2 RCA plug, black chrome shell and RED coding ring. RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cable protection springs for cables from 3 to 5 mm and from 5.1 to 6.1 mm.
TECHNICAL DATA

  • Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <:10Contact Resistance after lifetest in [mOhm]: <:20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strength in [V rms]: 500 Temperature range in [¦C]: -10 to +70
  • Mechanical Life Cycles: 5000 No. of contacts: 2 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 3 - 6.1Wiresize solder term.[AWG]: 24
  • Material Housing/Handle: CuZn39Pb3, black chrome plated Insulation: PC Contacts: CuZn39Pb3, CuSn6, gold plated Strain relief: chuck type
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNYS373RED
Product Name Neutrik NYS373 RCA Male Cable End Gold Red ID
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers