HAVE, Inc. Datasheets for Audio and Video Connectors
Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection.
Audio and Video Connectors: Learn more
| Product Name | Notes |
|---|---|
| 3 pole cable connector, female. Black metal housing and gold contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance -initial: >: 2... | |
| 3 pole cable connector, female. Black metal housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: <: 3 m Insulation resistance- initial: >: 2... | |
| 3 pole cable connector, female. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat... | |
| 3 pole cable connector, male. Black metal housing and gold contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: >:... | |
| 3 pole cable connector, male. Nickel housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance- initial: > 2 G... | |
| 3 pole female chassis connector, plastic housing, pin 1 separated from chassis and ground, vertical PCB mount. Retention spring instead of latch. TECHNICAL DATA Electrical Number of contacts: 3 -... | |
| 3 pole XLR female receptacle with 1/4" mono jack without normalling, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30%... | |
| 3 pole XLR female receptacle with 1/4" stereo jack without normalling, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30%... | |
| 3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less... | |
| 3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end`design (30% less protruding... | |
| 3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack. With solder cups for wire termination. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end`... | |
| 3 pole XLR female receptacle with 1/4" switching ground and stereo jack, horizontal PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end`design (30%... | |
| 3 pole XLR female receptacle with 1/4" switching ground and stereo jack, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design... | |
| 3 pole XLR female receptacle with 1/4" switching ground and stereo jack. With solder cups for wire termination. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive... | |
| 4 pole cable connector, male. Black metal housing and gold contacts TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2G -... | |
| 4 pole cable connector, male. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial:> 2 G -... | |
| 4 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after... | |
| 5 pole cable connector, female. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Insulation resistance - initial: > 2 G... | |
| 5 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Insulation resistance - initial: > 2 G-... | |
| 5 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: < 3 m Insulation resistance - initial: >2 G -... | |
| 5 pole cable connector, male. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: < 3 m Insulation resistance - initial:> 2 G -... | |
| 5 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after... | |
| 6 pole cable connector, female. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G... | |
| 6 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G-... | |
| 6 pole cable connector, female. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G -... | |
| 6 pole cable connector, male. Black metal ousing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2G -... | |
| 6 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 6 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after... | |
| 7 pole cable connector, female. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G... | |
| 7 pole cable connector, female. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G-... | |
| 7 pole cable connector, male. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G... | |
| AVPUNX330 - AVP 3-pin Female XLR Panel Mount Kist, Black/Gold, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels. | |
| AVPUNX331 - AVP 3-pin Female XLR Panel Mount Kist, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels. | |
| AVPUNY330 - AVP 3-pin Male XLR Panel Mount Kit, black/gold, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels | |
| AVPUNY331 - AVP 3-pin Male XLR Panel Mount Kit, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels | |
| CANBCJA10TRAXP3F - Canare BCJ-A10TRA-XP3F Impedance Transformer - 75-Ohm BNC to 110-Ohm XLR Female - 10dB Pad - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel... | |
| CANBCJTRBXP3F - Canare BCJ-TRB-XP3F Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio... | |
| CANBCJTRBXP3M - Canare BCJ-TRB-XP3M Impedance Transformer - 75-ohm BNC to 110-ohm XLR Male - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio... | |
| CANXJ3FA10TRABCJ - Canare XJ3F-A10TRA-BCJ Impedance Transformer - 110-ohm XLR Female Input to 75-ohm BNC -10dB Output - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel... | |
| CANXJ3FTRBBCJ - Canare XJ3F-TRB-BCJ Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio... | |
| CANXJ3MTRBBCJ - Canare XL3M-TRB-BCJ Impedance Transformer - 110-ohm XLR male to 75-ohm BNC - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio... | |
| CANXLR312C - CANARE ITT CANNON XLR3 pin connector. | |
| CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS NEUNC3FXY - Neutrik XLR Jack. 3-Pin IDC connection. | |
| CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS NEUNC3MPBAG - Neutrik XLR Plug, Chassis Mount, Black. Smallest available hardwiring large solder cups. TECHNICAL DATA Electrical Number... | |
| CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS NEUNC5FRCBAG - Neutrik RC Series 5-pin XLR Female Cable Connector. Right Angle. Compact low profile right-angle connectors with... | |
| CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS NEUNCJ5FKH - Neutrik Combo Chassis Connector. XLR Female and 1/4" Phone Female. | |
| CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS NEUNCJ6FIV - Neutrik NCJ6FI-V Combo Series 3-pole XLR female receptacle with 1/4" stereo jack without switching contact, vertical... | |
| CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS SWI9282 - Switchcraft XLR Male to RCA Female, Lo-Hi Z Line Transformer offers low-loss interconnections between low and... | |
| CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only). | |
| GEFADADVI2DVICMP - GEFEN DVI TO DVI AND COMPONENT ADAPTER Gefen's DVI-I Male to DVI-D Female and 3 RCA Female Breakout Cable. | |
| GEFADADVI2VGA GEFEN DVI TO VGA ADAPTER Gefen's DVI to VGA adapter connects the analog pins from any DVI-I connector to VGA Analog displays. | |
| GEFADADVIFF - Gefen DVI Female to DVI Female Adapter Gefens DVI Female to Female Adapter provides a simple, economical adaption from a DVI male connector to a DVI female connector,... | |
| GEFADAHDMIFF - GEFEN HDMI MATE ADAPTER EXTENDER. CREATE LONGER RUNS OF HDMI CABLE Gefen offers the highest quality in connectivity products. The Gefen HDMI mate changes the gender of your... | |
| HAVWP1004XLRF1 - HAVE 1 Gang Stainless Wall Plate, with 1 Neutrik 3-pole female XLR receptacle, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wallplates,... | |
| HAVWP1004XLRFBG1 - HAVE 1 Gang Stainless Wall Plate, with 1 Neutrik 3-pole female XLR receptacle, Black metal housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standardwall... | |
| HAVWP1004XLRM1 - HAVE 1 Gang Stainless Wall Plate, with 1 Neutrik 3-pole male XLR receptacle, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wall... | |
| HAVWP1004XLRMBG1 - HAVE 1 Gang Stainless Wall Plate, with 1 Neutrik 3-pole male XLR receptacle, Black metal housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standard... | |
| HAVWP1013XLRF2A - HAVE 1 Gang Stainless Wall Plate, with 2 Neutrik 3-pole female XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wall... | |
| HAVWP1013XLRFBG2A - HAVE 1 Gang Stainless Wall Plate, with 2 Neutrik 3-pole female XLR receptacles, Black metal housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standard... | |
| HAVWP1013XLRM2 - HAVE 1 Gang Stainless Wall Plate, with 2 Neutrik 3-pole male XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wallplates,... | |
| HAVWP1013XLRMBG2 - HAVE 1 Gang Stainless Wall Plate, with 2 Neutrik 3-pole male XLR receptacles, Black metal housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standardwall... | |
| HAVWP2009XLR1M1F - HAVE 2 Gang Stainless Wall Plate, with 1 Neutrik 3-pole male, and 1 Neutrik 3-pole female XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE... | |
| HAVWP2009XLRF2 - HAVE 2 Gang Stainless Wall Plate, with 2 Neutrik 3-pole female XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wall... | |
| HAVWP2009XLRFBG2 - HAVE 2 Gang Stainless Wall Plate, with 2 Neutrik 3-pole female XLR receptacles, Black metal housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standard... | |
| HAVWP2009XLRM2 - HAVE 2 Gang Stainless Wall Plate, with 2 Neutrik 3-pole male XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wallplates,... | |
| HAVWP2009XLRMBG2 - HAVE 2 Gang Stainless Wall Plate, with 2 Neutrik 3-pole male XLR receptacles, Black housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standard wall... | |
| HAVWP2011XLR2M2F - HAVE 2 Gang Stainless Wall Plate, with 2 Neutrik 3-pole male, and 2 Neutrik 3-pole female XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE... | |
| HAVWP2011XLRF4A - HAVE 2 Gang Stainless Wall Plate, with 4 Neutrik 3-pole female XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wall... | |
| HAVWP2011XLRFBG4A - HAVE 2 Gang Stainless Wall Plate, with 4 Neutrik 3-pole female XLR receptacles, Black metal housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standard... | |
| HAVWP2011XLRM4 - HAVE 2 Gang Stainless Wall Plate, with 4 Neutrik 3-pole male XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wallplates,... | |
| HAVWP2011XLRMBG4A - HAVE 2 Gang Stainless Wall Plate, with 4 Neutrik 3-pole male XLR receptacles, Black metal housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standardwall... | |
| HAVWP3001XLRF3 - HAVE 3 Gang Stainless Wall Plate, with 3 Neutrik 3-pole female XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wall... | |
| HAVWP3001XLRFBG3 - HAVE 3 Gang Stainless Wall Plate, with 3 Neutrik 3-pole female XLR receptacles, Black metal housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standard... | |
| HAVWP3001XLRM3 - HAVE 3 Gang Stainless Wall Plate, with 3 Neutrik 3-pole male XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wallplates,... | |
| HAVWP3001XLRMBG3 - HAVE 3 Gang Stainless Wall Plate, with 3 Neutrik 3-pole male XLR receptacles, Black metal housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standardwall... | |
| HAVWP3002XLRF6 - HAVE 3 Gang Stainless Wall Plate, with 6 Neutrik 3-pole female XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wall... | |
| HAVWP3002XLRFBG6 - HAVE 3 Gang Stainless Wall Plate, with 6 Neutrik 3-pole female XLR receptacles, Black metal housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standard... | |
| HAVWP3002XLRM6 - HAVE 3 Gang Stainless Wall Plate, with 6 Neutrik 3-pole male XLR receptacles, Nickel housing with Silver contacts. Solder cups in rear. HAVE stocks lots of standard wallplates,... | |
| HAVWP3002XLRMBG6 - HAVE 3 Gang Stainless Wall Plate, with 6 Neutrik 3-pole male XLR receptacles, Black metal housing with Gold contacts. Solder cups in rear. HAVE stocks lots of standardwall... | |
| HAVXLRF - 3 Pin XLR Female Great quality, yet economical XLR female. (Cannon Style) High End Professional Connector with Solder Terminals, Cable Grip and Strain Relief Locking Detent Action is... | |
| HAVXLRFXLRF - HAVE XLR Female to XLR Female Adapter. Prewired Straight Through, Pin to Pin, Rugged quality. Locking. Accepts Male XLR connectors in both ends. | |
| HAVXLRM - 3 Pin XLR Male cable end connector Great quality, yet economical XLR male connector. (Cannon Style) High End Professional Connector with Solder Terminals, Cable Grip and Strain Relief... | |
| HAVXLRMXLRF - HAVE XLR Male to XLR Female Adapter. Prewired Straight Through, Pin to Pin, :Rugged. Locking. Accepts any Standard Sized Male XLR connector on one end, and Female XLR... | |
| HAVXLRMXLRM - HAVE XLR Male to XLR Male Adapter. Prewired Straight Through, Pin to Pin, Rugged quality. Accepts Female XLR connectors in both ends. | |
| NEU3FDHIB - Neutrik D-Series 3-pin XLR Female Receptacle. Insert from rear for direct to horizontal PCB-mounting. Black metal housing and gold contacts. | |
| NEU3FDVIB - Neutrik D-Series 3-pin XLR Female Receptacle. Insert from rear for direct to verticle PCB-mounting. Black metal housing and gold contacts. | |
| NEUNA2MP - Neutrik NA2MP Adapter, XLR Male to 1/4" TS Neutrik Adapter, 3 pole XLR male to mono 1/4" plug (Tip, Sleeve contact) Features & Benefits Versatile, pre-wired and ready... | |
| NEUNA3FJ - Neutrik NA3FJ XLR Female to Stereo 1/4" TRS Locking Jack Adapter 3 pole XLR female - Stereo 1/4" locking jack (Tip, Ring, Sleeve contact) Features & Benefits Versatile,... | |
| NEUNA3MP - Neutrik NA3MP Adapter, XLR Male to 1/4" TRS Neutrik Adapter, 3 pole XLR male to stereo 1/4" plug (Tip, Ring, Sleeve contact) Features & Benefits Versatile, pre-wired and... | |
| NEUNC3FDLX - Neutrik DLX Series, Female 3-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassisconnectors -... | |
| NEUNC3FDLXB - Neutrik DLX Series, Female 3-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC3FDLXBAG - Neutrik DLX Series, Female 3-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC3FP1B - Neutrik NC3FP-B-1 XLR Chassis Connector - P Series, Black Housing, Gold Contacts Smallest available traditional style metal panel mount connector with large solder cups for ease hard wiring. | |
| NEUNC3FP1BAG - Neutrik NC3FP-BAG-1 XLR Chassis Connector - P Series, Black Housing, Silver Contacts Smallest available traditional style metal panel mount connector with large solder cups for ease hard wiring. | |
| NEUNC3FPP - Neutrik NC3FPP 3-Pin Female XLR Receptacle, PP Series Neutrik PP Series XLR receptacle, 3-Pin solder cup configuration Features and Benefits Male and Female PP receptacles available, in 3-pin... | |
| NEUNC3FRX - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE. NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar... | |
| NEUNC3FRXB - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industrystandard "X" series connectors. Similar... | |
| NEUNC3FRXBAG - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE. BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. | |
| NEUNC3FX - Neutrik NC3FX 3-pole XLR Female cable connector with Nickel housing and silver contacts Neutriks NC3FX is the "industry standard" XLR female cable connector, easy to assemble with only... | |
| NEUNC3FXB - Neutrik NC3FX-B 3-pole XLR Female cable connector with Black metal housing and gold contacts Neutriks NC3FX is the "industry standard" XLR female cable connector, easy to assemble with... | |
| NEUNC3FXBAG - Neutrik NC3FX-BAG 3-pole XLR Female cable connector with black metal housing and silver contacts Neutriks NC3FX is the "industry standard" XLR female cable connector, easy to assemble with... | |
| NEUNC3FXCC - Neutrik NC3FXCC 3-Pin Female XLR Connector, RF-Protected for EMI Protection Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio... | |
| NEUNC3FXHD - Neutrik NC3FX-HD X Series 3-pin XLR Female cable end connector. HEAVY DUTY 3-pole female cable connector, "heavy duty", all metal design, gold contacts The X-HD Series is a... | |
| NEUNC3FXHDB - Neutrik NC3FX-HD-B X Series 3-pin XLR Female cable end connector. HEAVY DUTY - Black/Gold 3-pole female cable connector, "heavy duty", all metal design, gold contacts The X-HD Series... | |
| NEUNC3FXSPEC - Neutrik NC3FX-SPEC 3-Pole Female XLR Cable End Connector with Locking Ring Solid 3-pole female cable connector with locking ring for highest security of connection and uninterrupted RF-screening. Neutrik... | |
| NEUNC3FXX - Neutrik XX Series 3-Pin XLR Female cable connector. NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style... | |
| NEUNC3FXXB - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in... | |
| NEUNC3FXXBAG - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in... | |
| NEUNC3FXXBAGD - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, SILVER CONTACTS -BULK PACK Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. | |
| NEUNC3FXXBD - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industrystandard "X" series connectors. | |
| NEUNC3FXXEMC - Neutrik 3 pole female EMC-XLR cable connector. The EMC-XLR cable connector is the answer for a noise-safe audio signal connection. 3 pole male / female XLR cable connector... | |
| NEUNC3FXXHE - Neutrik 3 pole connector, female. Velour chromium housing and machined gold contacts. XLR Cable Connectors / XX-HE Series. Exclusive version of standard XX Series. Valuable velour chromium plating. | |
| NEUNC3FXXWOB - Neutrik XX Series 3-Pin XLR Female cable connector. NICKEL HOUSING, SILVER CONTACTS, WITH NO BOOT. Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. | |
| NEUNC3MBV - Neutrik NC3MBV B-Series 3-Pole male XLR Receptacle. Metal Mounting Flange 3 pole male XLR receptacle, grounding: separate ground contact to mating connector shell and front panel, steel retention... | |
| NEUNC3MDLX - Neutrik DLX Series, Male 3-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis connectors... | |
| NEUNC3MDLXB - Neutrik DLX Series, Male 3-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC3MDLXBAG - Neutrik DLX Series, Male 3-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC3MRX - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar... | |
| NEUNC3MRXB - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. | |
| NEUNC3MRXBAG - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. | |
| NEUNC3MX - Neutrik NC3MX 3-pole XLR male cable connector with Nickel housing and silver contacts Neutriks NC3MX is the "industry standard" XLR male cable connector, easy to assemble with only... | |
| NEUNC3MXB - Neutrik NC3MX-B 3-pole XLR male cable connector with black metal housing and gold contacts Neutriks NC3MX is the "industry standard" XLR male cable connector, easy to assemble with... | |
| NEUNC3MXBAG - Neutrik NC3MX-BAG 3-pole XLR male cable connector with black metal housing and silver contacts Neutriks NC3MX is the "industry standard" XLR male cable connector, easy to assemble with... | |
| NEUNC3MXBAGD - Neutrik NC3MXBAG-D Male 3-pin xlr cable end connector Neutrik 3-pin XLR Cable End connector, male. Black metal housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of... | |
| NEUNC3MXCC - Neutrik NC3MXCC 3-Pin Male XLR Connector, RF-Protected for EMI Protection Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio... | |
| NEUNC3MXX - Neutrik XX Series XLR 3-Pin Male cable connector NICKEL HOUSING, SILVER CONTACTS Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" seriesconnectors. Similar in style to... | |
| NEUNC3MXXB - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in... | |
| NEUNC3MXXBAG - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, SILVER CONTACTS Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in... | |
| NEUNC3MXXBAGD - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, SILVER CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series... | |
| NEUNC3MXXBD - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series... | |
| NEUNC3MXXD - Neutrik XX Series XLR 3-Pin Male cable connector NICKEL HOUSING, SILVER CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. | |
| NEUNC3MXXEMC - Neutrik 3 pole Male EMC-XLR cable connector. The EMC-XLR cable connector is the answer for a noise-safe audio signal connection. 3 pole male / female XLR cable connector... | |
| NEUNC3MXXHE - Neutrik 3 pole connector, male, gold contacts. XLR Cable Connectors / XX-HE Series. Exclusive version of standard XX Series. Valuable velour chromium plating. Extra high temperature resistant insulator... | |
| NEUNC4FDLX - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassisconnectors -... | |
| NEUNC4FDLXB - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC4FDLXBAG - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLRchassis connectors... | |
| NEUNC4FRX - Neutrik XX Series, 4 pole cable connector, female. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type... | |
| NEUNC4FRXB - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and gold contacts, RIGHT ANGLE. The next generation of the worldwide accepted standard. Female connectorwith cage type... | |
| NEUNC4FRXBAG - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and silver contacts, RIGHT ANGLE. The next generation of the worldwide accepted standard. Female connector with cage... | |
| NEUNC4FX - Neutrik NC4FX 4-Pin XLR Female Cable End Connector - Nickel Housing / Silver Contacts 4 pole female cable connector with Nickel housing and silver contacts Neutriks "industry standard"... | |
| NEUNC4FXB - Neutrik NC4FX-B 4-Pin XLR Female Cable End Connector - Black Housing / Gold Contacts 4 pole female cable connector with black housing and gold contacts Neutriks "industry standard"... | |
| NEUNC4FXBAG - Neutrik NC4FX-BAG 4-Pin XLR Female Cable End Connector - Black Housing / Silver Contacts 4 pole female cable connector with black housing and silver contacts Neutriks "industry standard"... | |
| NEUNC4FXHD - Neutrik X Series 4-pin XLR Female cable end connector. HEAVY DUTY Neutrik':s `Heavy duty` 3-pole-cable connectors for outdoor use. All metal design, dust and water protected according to... | |
| NEUNC4FXX - Neutrik XX Series, 4 pole cable connector, female. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder... | |
| NEUNC4FXXB - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,... | |
| NEUNC4FXXBAG - Neutrik XX Series, 4 pole cable connector, female. Black metal housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,... | |
| NEUNC4MBV - Neutrik NC4MBV 4-Pole Male XLR Receptacle, Vertical PCB Mount 4 pole male XLR receptacle, grounding: separate ground contact to mating connector shell and front panel, vertical PCB mount... | |
| NEUNC4MDL1 - Neutrik NC4MD-L-1 4-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 4 pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel... | |
| NEUNC4MDL1B - Neutrik NC4MD-L-B-1 DL Series XLR Panel Mount Connector From Neutrik, with Neutrik quality, Universal D-size metal body XLR panel mount series. UL recognized component. 4-pole male XLR receptacle,... | |
| NEUNC4MDL1BAG - Neutrik NC4MD-L-1-BAG 4-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts 4 pole male receptacle, solder cups, black housing, silver contacts Universal D-size metal body XLR panel... | |
| NEUNC4MDLX - Neutrik DLX Series, Male 4-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors... | |
| NEUNC4MDLXB - Neutrik DLX Series, Male 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC4MDLXBAG - Neutrik DLX Series, Male 4-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC4MP - Neutrik NC4MP 4-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 4 pole male receptacle, solder contacts, nickel metal housing, silver contacts Smallest available traditional style metal... | |
| NEUNC4MPB - Neutrik NC4MP-B 4-Pole Male XLR Receptacle, Solder Cups, Black Housing, Gold Contacts 4 pole male receptacle, solder contacts, black metal housing, gold contacts Smallest available traditional style metal... | |
| NEUNC4MPBAG - Neutrik NC4MP-BAG 4-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts 4 pole male receptacle, solder contacts, black metal housing, silver contacts Smallest available traditional style metal... | |
| NEUNC4MPRHD - Neutrik 4-pin XLR Male Chassis Connector, HEAVY DUTY Neutrik's `Heavy Duty` 4-pole chassis connector for outdoor use. All metal design. IP65 can be achieved in combination withthe HD-series... | |
| NEUNC4MRX - Neutrik XX Series, 4 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type... | |
| NEUNC4MRXB - Neutrik XX Series, 4 pole cable connector, male. Black metal housing and gold contacts, RIGHT ANGLE. The next generation of the worldwide accepted standard. Female connector with cage... | |
| NEUNC4MXXB - Neutrik XX Series, 4 pole cable connector, male. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,... | |
| NEUNC4MXXBAG - Neutrik XX Series, 4 pole cable connector, male. Black metal housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,... | |
| NEUNC5FDLX - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassisconnectors -... | |
| NEUNC5FDLXB - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC5FDLXBAG - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLRchassis connectors... | |
| NEUNC5FRX - Neutrik XX Series, 5 pole cable connector, female, RIGHT ANGLE. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector withcage type contacts,... | |
| NEUNC5FRXB - Neutrik XX Series, 5 pole cable connector, female, RIGHT ANGLE. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage... | |
| NEUNC5FX - Neutrik NC5FX XLR Female Cable End Connector - Nickel housing, Silver Contacts Neutrik "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. | |
| NEUNC5FXX - Neutrik XX Series, 5 pole cable connector, female. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder... | |
| NEUNC5FXXB - Neutrik XX Series, 5 pole cable connector, female. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage typecontacts, "solder... | |
| NEUNC5FXXBAG - Neutrik XX Series, 5 pole cable connector, female. Black metal housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cagetype contacts, "solder... | |
| NEUNC5MDL1B - Neutrik NC5MD-L-1-B 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Gold Contacts 5-pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount... | |
| NEUNC5MDL1BAG - Neutrik NC5MD-L-1 5-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts 5-pole male receptacle, solder cups, Nickel housing, silver contacts Universal D-size metal body XLR panel mount... | |
| NEUNC5MDLX - Neutrik DLX Series, Male 5-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors... | |
| NEUNC5MDLXB - Neutrik DLX Series, Male 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC5MDLXBAG - Neutrik DLX Series, Male 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC5MP - Neutrik NC5MP 5-Pole Male XLR Receptacle, Solder Contacts, Nickel Housing, Silver Contacts Neutriks P Series XLR Receptacles are the smallest available style metal panel mount connector with large... | |
| NEUNC5MRX - Neutrik XX Series, 5 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type... | |
| NEUNC5MRXB - Neutrik XX Series, 5 pole cable connector, male. Black metal housing and gold contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector withcage type... | |
| NEUNC5MXX - Neutrik XX Series, 5 pole cable connector, male. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder... | |
| NEUNC5MXXB - Neutrik XX Series, 5 pole cable connector, male. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,... | |
| NEUNC5MXXBAG - Neutrik XX Series, 5 pole cable connector, male. Black metal housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts,... | |
| NEUNC6FDL1 - Neutrik NC6FD-L-1 6-Pole XLR Panel Mount Universal D-size metal body XLR panel mount series. UL recognized component. 6-pole female receptacle, solder cups, Nickel housing, Silver contacts. Features &... | |
| NEUNC6FDLX - Neutrik DLX Series, Female 6-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassisconnectors -... | |
| NEUNC6FDLXB - Neutrik DLX Series, Female 6-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC6FRX - Neutrik XX Series, 6 pole cable connector, female, RIGHT ANGLE. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector withcage type contacts,... | |
| NEUNC6FRXB - Neutrik XX Series, 6 pole cable connector, female, RIGHT ANGLE. Black metal housing and Gold contacts. The next generation of the worldwide accepted standard. Female connector with cage... | |
| NEUNC6MDLX - Neutrik DLX Series, Male 6-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors... | |
| NEUNC6MDLXB - Neutrik DLX Series, Male 6-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis... | |
| NEUNC6MRX - Neutrik XX Series, 6 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type... | |
| NEUNC6MRXB - Neutrik XX Series, 6 pole cable connector, male. Black metal housing and Gold contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector withcage type... | |
| NEUNC6MXB - Neutrik NC6MX-B 6-Pin Male XLR Connector - Black and Gold The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design... | |
| NEUNC7FDL1 - Neutrik NC7FD-L-1 7-Pin Female XLR Panel Mount receptacle 7 pole female receptacle, solder cups, Nickel housing, silver contacts. Universal D-size metal body XLR panel mount series. UL recognized... | |
| NEUNC7FRX - Neutrik XX Series, 7 pole cable connector, female, RIGHT ANGLE. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector withcage type contacts,... | |
| NEUNC7FRXB - Neutrik XX Series, 7 pole cable connector, female, RIGHT ANGLE. Black metal housing and Gold contacts. The next generation of the worldwide accepted standard. Female connector with cage... | |
| NEUNC7FX - Neutrik NC7FX 7-pole XLR Female Cable Connector with Nickel Housing and Silver Contacts The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no... | |
| NEUNC7MDL1 - Neutrik NC7MD-L-1 7-Pole Male XLR Receptacle, Solder Cups, Nickel Housing, Silver Contacts 7 pole male receptacle, solder cups, nickel metal housing, silver contacts Universal D-size metal body XLR... | |
| NEUNC7MRX - Neutrik XX Series, 7 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type... | |
| NEUNC7MRXB - Neutrik XX Series, 7 pole cable connector, male. Black metal housing and Gold contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector withcage type... | |
| NEUNC7MX - Neutrik NC7MX 7-pole XLR Male Cable Connector with Nickel Housing and Silver Contacts The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no... | |
| Neutrik NA3FF XLR Female to XLR Female In-line Gender Conversion Adapter Use to connect 2 XLR Male cables. Versatile ready to use adapter to reliably interlock connector systems. Professional look... | |
| SWIA3F - Switchcraft 3-Pin XLR Female Cable End Connector. Straight 3-pin female cord plug with standard latchlock. Nickel Finish Solder connection | |
| SWIA3m - Switchcraft 3-Pin XLR Male Cable End Connector. Straight 3-pin male cord plug. Nickel Finish Solder connection | |
| SWID4M - Switchcraft 4-Pin XLR Male Chassis Connector. Male receptacle for panel or chassis mounting. Special rectangular flange permits close spacing on crowded panels, has two .136 inch (3.45mm) diameter... | |
| WHILITTLEIMP - Whirlwind LTLIMP Little Imp XLR to 1/4" Impedance Transformer Some mixers have 1/4", unbalanced inputs designed for high impedance mics and won't accept standard balanced, low impedance microphones. | |
| CANARE ITT CANNON XLR3 female receptacles | |
| CANARE ITT CANNON XLR3 male receptacle | |
| Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or... | |
| Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contact resistance: = 3 m Insulation... | |
| Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contactresistance: = 3 m Insulation resistance... | |
| Easy and rapid assembly, both mechanically and electrically, reduces assembly time by as much as 60%. Gold-plated "tuning-fork" contacts for easy and reliable connection (pat. pend), with a nickel shell. | |
| mallest available hard wiring large solder cups. TECHNICAL DATA Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V... | |
| NEUTRIK NC3FBY-B, 3 pole female XLR receptacle, metal housing, chassis and shell ground, IDC-version for AWG 26-24 wires. Black chrome shell. | |
| NEUTRIK NC4FDM3HBA 4-PIN FEMALE XLR RECEPTACLE HORIZONTAL PCB MOUNT | |
| Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). | |
| Smallest available hard wiring large solder cups. TECHNICAL DATA Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V... | |
| Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only). UL recognized component. TECHNICAL DATA Electrical Number of contacts: 3 -7 Rated... |