HAVE, Inc. Neutrik NC3FXCC 3-Pin Female XLR Digital Audio NEUNC3FXCC

Description
NEUNC3FXCC - Neutrik NC3FXCC 3-Pin Female XLR Connector, RF-Protected for EMI Protection Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio signals, making those audio signals efficient and reliable. NC3FXCC features a coaxial ground spring and a coaxial hex crimp ferrule at the cable entrance for proper and reliable transition between the shield and the shell. Features & Benefits 3-pin female cable end connector with circumferential shield contact. Great for EMI protection XCCR coding ring to indicate digital AES audio signals included Rugged, long lasting, durable zinc diecast shell Securely clamps to cable utilizing Neutriks chuck type strain relief system Bending stresses protected by boot with rubber gland Accepts Cable O.D.: 5.4 - 6.2 mm Crimp Size Shield: 6.5 mm (hex) SOLD IN 10 PACKS
Description
NEUNC3FXCC - Neutrik NC3FXCC 3-Pin Female XLR Connector, RF-Protected for EMI Protection Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio signals, making those audio signals efficient and reliable. NC3FXCC features a coaxial ground spring and a coaxial hex crimp ferrule at the cable entrance for proper and reliable transition between the shield and the shell. Features & Benefits 3-pin female cable end connector with circumferential shield contact. Great for EMI protection XCCR coding ring to indicate digital AES audio signals included Rugged, long lasting, durable zinc diecast shell Securely clamps to cable utilizing Neutriks chuck type strain relief system Bending stresses protected by boot with rubber gland Accepts Cable O.D.: 5.4 - 6.2 mm Crimp Size Shield: 6.5 mm (hex) SOLD IN 10 PACKS

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FXCC 3-Pin Female XLR Digital Audio - NEUNC3FXCC - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FXCC 3-Pin Female XLR Digital Audio
NEUNC3FXCC
Neutrik NC3FXCC 3-Pin Female XLR Digital Audio NEUNC3FXCC
NEUNC3FXCC - Neutrik NC3FXCC 3-Pin Female XLR Connector, RF-Protected for EMI Protection Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio signals, making those audio signals efficient and reliable. NC3FXCC features a coaxial ground spring and a coaxial hex crimp ferrule at the cable entrance for proper and reliable transition between the shield and the shell. Features & Benefits 3-pin female cable end connector with circumferential shield contact. Great for EMI protection XCCR coding ring to indicate digital AES audio signals included Rugged, long lasting, durable zinc diecast shell Securely clamps to cable utilizing Neutriks chuck type strain relief system Bending stresses protected by boot with rubber gland Accepts Cable O.D.: 5.4 - 6.2 mm Crimp Size Shield: 6.5 mm (hex) SOLD IN 10 PACKS

NEUNC3FXCC - Neutrik NC3FXCC 3-Pin Female XLR Connector, RF-Protected for EMI Protection
Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio signals, making those audio signals efficient and reliable. NC3FXCC features a coaxial ground spring and a coaxial hex crimp ferrule at the cable entrance for proper and reliable transition between the shield and the shell.
Features & Benefits

  • 3-pin female cable end connector with circumferential shield contact. Great for EMI protection
  • XCCR coding ring to indicate digital AES audio signals included
  • Rugged, long lasting, durable zinc diecast shell
  • Securely clamps to cable utilizing Neutriks chuck type strain relief system
  • Bending stresses protected by boot with rubber gland
  • Accepts Cable O.D.: 5.4 - 6.2 mm
  • Crimp Size Shield: 6.5 mm (hex)
  • SOLD IN 10 PACKS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXCC
Product Name Neutrik NC3FXCC 3-Pin Female XLR Digital Audio
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adapters - TE-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details