HAVE, Inc. Neutrik NP3X 1/4" TRS Male PX Series Nickel/Silver NEUNP3X

Description
NEUNP3X - Neutrik NP3X 1/4" professional phone plug, stereo TRS, nickel contacts, nickel shell Neutrik's heavy duty professional phone plug X series improves on the design of the existing Neutrik C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Nickel shell, nickel contacts Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact
Description
NEUNP3X - Neutrik NP3X 1/4" professional phone plug, stereo TRS, nickel contacts, nickel shell Neutrik's heavy duty professional phone plug X series improves on the design of the existing Neutrik C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Nickel shell, nickel contacts Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP3X 1/4
Hudson, NY, USA
Neutrik NP3X 1/4" TRS Male PX Series Nickel/Silver
NEUNP3X
Neutrik NP3X 1/4" TRS Male PX Series Nickel/Silver NEUNP3X
NEUNP3X - Neutrik NP3X 1/4" professional phone plug, stereo TRS, nickel contacts, nickel shell Neutrik's heavy duty professional phone plug X series improves on the design of the existing Neutrik C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Nickel shell, nickel contacts Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

NEUNP3X - Neutrik NP3X 1/4" professional phone plug, stereo TRS, nickel contacts, nickel shell
Neutrik's heavy duty professional phone plug X series improves on the design of the existing Neutrik C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks.
Features & Benefits

  • Extra slim 1/4" plug for highest packing density
  • Robust diecast shell in stylish design
  • Nickel shell, nickel contacts
  • Improved chuck type strain relief for reliable cable retention
  • Sleek design for best handling convenience
  • Precision machined one-piece contacts - avoid hook up of tip contact
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3X
Product Name Neutrik NP3X 1/4" TRS Male PX Series Nickel/Silver
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details