HAVE, Inc. Neutrik NC3MXB Male Cable End XLR Black/Gold Bulk NEUNC3MXBD

Description
3 pole cable connector, male. Black metal housing and gold contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 ¦m Au hard alloy over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
3 pole cable connector, male. Black metal housing and gold contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 ¦m Au hard alloy over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MXB Male Cable End XLR Black/Gold Bulk - NEUNC3MXBD - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MXB Male Cable End XLR Black/Gold Bulk
NEUNC3MXBD
Neutrik NC3MXB Male Cable End XLR Black/Gold Bulk NEUNC3MXBD
3 pole cable connector, male. Black metal housing and gold contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 ¦m Au hard alloy over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

3 pole cable connector, male. Black metal housing and gold contacts. Bulk packaging.
TECHNICAL DATA

  • Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF
  • Mechanical Lifetime: >:1000cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 ¦m Au hard alloy over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MXBD
Product Name Neutrik NC3MXB Male Cable End XLR Black/Gold Bulk
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details