HAVE, Inc. Neutrik 1/4" Mono-TS With 10:1 Transformer NEUNP2CT10AA

Description
NEUNP2CT10AA - Neutrik TS Plug with 1:10 transformer 2 pole 1/4" professional phone plug, built-in 1:10 transformer to convert balanced signals (TRS, mic) to unbalanced (TS, guitar) signals, Nickel housing, red bushing. Professional phone plug with robust metal shell and chuck type strain relief. Features and Benefits Rugged diecast metal shell Built-in 1:10 transformer Chuck type strain relief for optimum cable protection Precision machined one-piece contacts - avoid hook up of tip contact Meets all prevailing standards
Description
NEUNP2CT10AA - Neutrik TS Plug with 1:10 transformer 2 pole 1/4" professional phone plug, built-in 1:10 transformer to convert balanced signals (TRS, mic) to unbalanced (TS, guitar) signals, Nickel housing, red bushing. Professional phone plug with robust metal shell and chuck type strain relief. Features and Benefits Rugged diecast metal shell Built-in 1:10 transformer Chuck type strain relief for optimum cable protection Precision machined one-piece contacts - avoid hook up of tip contact Meets all prevailing standards

Suppliers

Company
Product
Description
Supplier Links
Neutrik 1/4
Hudson, NY, USA
Neutrik 1/4" Mono-TS With 10:1 Transformer
NEUNP2CT10AA
Neutrik 1/4" Mono-TS With 10:1 Transformer NEUNP2CT10AA
NEUNP2CT10AA - Neutrik TS Plug with 1:10 transformer 2 pole 1/4" professional phone plug, built-in 1:10 transformer to convert balanced signals (TRS, mic) to unbalanced (TS, guitar) signals, Nickel housing, red bushing. Professional phone plug with robust metal shell and chuck type strain relief. Features and Benefits Rugged diecast metal shell Built-in 1:10 transformer Chuck type strain relief for optimum cable protection Precision machined one-piece contacts - avoid hook up of tip contact Meets all prevailing standards

NEUNP2CT10AA - Neutrik TS Plug with 1:10 transformer
2 pole 1/4" professional phone plug, built-in 1:10 transformer to convert balanced signals (TRS, mic) to unbalanced (TS, guitar) signals, Nickel housing, red bushing. Professional phone plug with robust metal shell and chuck type strain relief.
Features and Benefits

  • Rugged diecast metal shell
  • Built-in 1:10 transformer
  • Chuck type strain relief for optimum cable protection
  • Precision machined one-piece contacts - avoid hook up of tip contact
  • Meets all prevailing standards
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP2CT10AA
Product Name Neutrik 1/4" Mono-TS With 10:1 Transformer
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers