HAVE, Inc. Neutrik NP2C-BAG TS Male Cable End Connector Black/Silver NEUNP2CBAG

Description
The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test:= 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'Cto +65â-'C
Description
The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test:= 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'Cto +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP2C-BAG TS Male Cable End Connector Black/Silver - NEUNP2CBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik NP2C-BAG TS Male Cable End Connector Black/Silver
NEUNP2CBAG
Neutrik NP2C-BAG TS Male Cable End Connector Black/Silver NEUNP2CBAG
The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test:= 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'Cto +65â-'C

The lifetime plug` Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test:= 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc
  • Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20
  • Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'Cto +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP2CBAG
Product Name Neutrik NP2C-BAG TS Male Cable End Connector Black/Silver
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details