HAVE, Inc. Neutrik NC5FXX-B 5-Pin Female XLR Cable End Connector Black/ NEUNC5FXXB

Description
NEUNC5FXXB - Neutrik XX Series, 5 pole cable connector, female. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage typecontacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial:>: 2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard
Description
NEUNC5FXXB - Neutrik XX Series, 5 pole cable connector, female. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage typecontacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial:>: 2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC5FXX-B 5-Pin Female XLR Cable End Connector Black/ - NEUNC5FXXB - HAVE, Inc.
Hudson, NY, USA
Neutrik NC5FXX-B 5-Pin Female XLR Cable End Connector Black/
NEUNC5FXXB
Neutrik NC5FXX-B 5-Pin Female XLR Cable End Connector Black/ NEUNC5FXXB
NEUNC5FXXB - Neutrik XX Series, 5 pole cable connector, female. Black metal housing and gold contacts. The next generation of the worldwide accepted standard. Female connector with cage typecontacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial:>: 2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

NEUNC5FXXB - Neutrik XX Series, 5 pole cable connector, female. Black metal housing and gold contacts.
The next generation of the worldwide accepted standard. Female connector with cage typecontacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design.
TECHNICAL DATA
Electrical
Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial:>: 2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF
Mechanical
Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm
Materials
Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.630% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU
Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Compatibility: IEC 61076-2-103 standard

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC5FXXB
Product Name Neutrik NC5FXX-B 5-Pin Female XLR Cable End Connector Black/
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers