HAVE, Inc. Neutrik NP3TTPR Bantam EZ Patch Plug Red NEUNP3TTPR

Description
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. to IEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C
Description
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. to IEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP3TTPR Bantam EZ Patch Plug Red - NEUNP3TTPR - HAVE, Inc.
Hudson, NY, USA
Neutrik NP3TTPR Bantam EZ Patch Plug Red
NEUNP3TTPR
Neutrik NP3TTPR Bantam EZ Patch Plug Red NEUNP3TTPR
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. to IEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C

Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc
  • Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. to IEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20
  • Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3TTPR
Product Name Neutrik NP3TTPR Bantam EZ Patch Plug Red
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC4 DIN Medium/High-Current Connectors - XC4L-1546 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Faston tab
View Details
2 suppliers