HAVE, Inc. Neutrik NC3MRXB 3Pin XLR Male - Right Angle - Black & Gold NEUNC3MRXB

Description
NEUNC3MRXB - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell hasinternal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact thatprovides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE
Description
NEUNC3MRXB - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell hasinternal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact thatprovides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MRXB 3Pin XLR Male - Right Angle - Black & Gold - NEUNC3MRXB - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MRXB 3Pin XLR Male - Right Angle - Black & Gold
NEUNC3MRXB
Neutrik NC3MRXB 3Pin XLR Male - Right Angle - Black & Gold NEUNC3MRXB
NEUNC3MRXB - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell hasinternal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact thatprovides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

NEUNC3MRXB - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE
BLACK METAL HOUSING, GOLD CONTACTS

Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell hasinternal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increase conductivity and reduced wear of the male contacts
  • A new ground contact thatprovides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • RIGHT ANGLE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MRXB
Product Name Neutrik NC3MRXB 3Pin XLR Male - Right Angle - Black & Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Circular Connector Assemblies - CKB.M19.GLLA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details