3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack. With solder cups for wire termination. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo or mono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA
Electrical: Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF
Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack
Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C
3 pole XLR female receptacle with 1/4" switching (normalling)stereo jack. With solder cups for wire termination.
Combo / Combo Series
Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo or mono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQG connectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration.
TECHNICAL DATA
- Electrical: Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF
- Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack
- Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack and XLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C