HAVE, Inc. Neutrik DLX XLRF 4Pin Chassis Nkl/Silver NEUNC4FDLX

Description
NEUNC4FDLX - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassisconnectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 4-pole female receptacle, solder cups, Nickel housing, Silver contacts All metal housing offers best overall RF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Necessa
Description
NEUNC4FDLX - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassisconnectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 4-pole female receptacle, solder cups, Nickel housing, Silver contacts All metal housing offers best overall RF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Necessa

Suppliers

Company
Product
Description
Supplier Links
Neutrik DLX XLRF 4Pin Chassis Nkl/Silver - NEUNC4FDLX - HAVE, Inc.
Hudson, NY, USA
Neutrik DLX XLRF 4Pin Chassis Nkl/Silver
NEUNC4FDLX
Neutrik DLX XLRF 4Pin Chassis Nkl/Silver NEUNC4FDLX
NEUNC4FDLX - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassisconnectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors. Features & Benefits 4-pole female receptacle, solder cups, Nickel housing, Silver contacts All metal housing offers best overall RF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Necessa

NEUNC4FDLX - Neutrik DLX Series, Female 4-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts
Neutrik's DLX series - the next generation of the popular DL XLR chassisconnectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven and reliable XX and A series connectors.
Features & Benefits

  • 4-pole female receptacle, solder cups, Nickel housing, Silver contacts
  • All metal housing offers best overall RF protection and electromagnetic shielding
  • New duplex ground contact for excellent contact integrity between chassis and cable connector
  • Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact
  • Female contact incorporates a solder barrier to prevent solder running into the contact mating area
  • Larger solder contacts for easier termination
  • Optional connection to easily join pin1 to chassis ground
  • D-style housing provides installation compatibility with industry standard D mounting dimensions
  • Necessa
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC4FDLX
Product Name Neutrik DLX XLRF 4Pin Chassis Nkl/Silver
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products