HAVE, Inc. Neutrik TRS Standard Phone Pl /Gold NEUNP3CB

Description
NEUNP3CB - NEUTRIK NP3C-B 1/4" Stereo (TRS) Plug. Gold Plug, Black Barrel. The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility / Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453
Description
NEUNP3CB - NEUTRIK NP3C-B 1/4" Stereo (TRS) Plug. Gold Plug, Black Barrel. The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility / Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453

Suppliers

Company
Product
Description
Supplier Links
Neutrik TRS Standard Phone Pl /Gold - NEUNP3CB - HAVE, Inc.
Hudson, NY, USA
Neutrik TRS Standard Phone Pl /Gold
NEUNP3CB
Neutrik TRS Standard Phone Pl /Gold NEUNP3CB
NEUNP3CB - NEUTRIK NP3C-B 1/4" Stereo (TRS) Plug. Gold Plug, Black Barrel. The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility / Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453

NEUNP3CB - NEUTRIK NP3C-B 1/4" Stereo (TRS) Plug. Gold Plug, Black Barrel.
The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc
  • Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20
  • Materials Shell ZnAl4Cu1, Ni - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility / Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3CB
Product Name Neutrik TRS Standard Phone Pl /Gold
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details