HAVE, Inc. Neutrik NC3FX-D 3-Pin XLR Cable End Connector Bulk Pack NEUNC3FXD

Description
3 pole cable connector, female. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
3 pole cable connector, female. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FX-D 3-Pin XLR Cable End Connector Bulk Pack - NEUNC3FXD - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FX-D 3-Pin XLR Cable End Connector Bulk Pack
NEUNC3FXD
Neutrik NC3FX-D 3-Pin XLR Cable End Connector Bulk Pack NEUNC3FXD
3 pole cable connector, female. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

3 pole cable connector, female. Bulk packaging.

  • TECHNICAL DATA
  • Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF
  • Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXD
Product Name Neutrik NC3FX-D 3-Pin XLR Cable End Connector Bulk Pack
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers